location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Encore Pro HW710 Headset Wired Head-band Office/Call center Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Encore Pro HW710
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
78712-101 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0017229174122 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Dec 2023 12:16:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points POLY Encore Pro HW710 Headset Wired Head-band Office/Call center Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Office/Call center Head-band Headset
  • - Wired
  • - Supraaural 100 - 6800 Hz 150 Ω 24 dB
  • - Microphone type: Boom -39 dB 3300 Ω
Guarantee: 2 Years
Long product name POLY Encore Pro HW710 Headset Wired Head-band Office/Call center Black :
The short editorial description of POLY Encore Pro HW710 Headset Wired Head-band Office/Call center Black

100 - 6800 Hz, 24 dB, 50g, Black
More>>>
POLY Encore Pro HW710 Headset Wired Head-band Office/Call center Black:
The official marketing text of POLY Encore Pro HW710 Headset Wired Head-band Office/Call center Black as supplied by the manufacturer

Anything else is just a headset
Reward your top performers with our top-of-the-line Plantronics EncorePro 700 headset series, designed for customer service representatives. Its distinctive design is slim and stylish with an elegant satin finish. Its featherweight materials and leatherette ear pads ensure luxurious comfort, while its unique curved, telescoping microphone and pivoting boom deliver crystal-clear, private conversations. The EncorePro 700 Series – the thoroughbred of headsets.

Luxurious comfort. Distinctive design.
- Elegant, satin finish and slim, stylish design make anyone proud to wear it
- Conveniently situated microphone arm stays clear of wearer’s peripheral vision
- Premium nylon composite materials provide an ultra light weight design
- Soft and comfortable leatherette earpads
- Adjustable fit enhances all-day wearing comfort, ensuring that representatives stay fresh and engaged
- Quick Disconnect feature provides walkaway convenience and compatibility with all Plantronics USB and desk phone audio processors and with direct connect cables

Exceptional audio
- Unique, extendable boom ensures precise positioning, enables optimal noise cancelation, and means customers hear every word
- Wideband audio delivers richer, clearer conversations, and reduces listening fatigue
- SoundGuard technology protects hearing against sounds above 118 dBA

Long-term reliability
- Designed for the rigors of call-intensive environments, minimizing operational disruptions and costly downtime
- Reinforced, lightweight headband provides strength and durability
- Slim, supple, but extremely durable cables

Short summary description POLY Encore Pro HW710 Headset Wired Head-band Office/Call center Black:
This short summary of the POLY Encore Pro HW710 Headset Wired Head-band Office/Call center Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Encore Pro HW710, Wired, Office/Call center, 100 - 6800 Hz, 1.76 oz (50 g), Headset, Black

Long summary description POLY Encore Pro HW710 Headset Wired Head-band Office/Call center Black:
This is an auto-generated long summary of POLY Encore Pro HW710 Headset Wired Head-band Office/Call center Black based on the first three specs of the first five spec groups.

POLY Encore Pro HW710. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 100 - 6800 Hz. Weight: 1.76 oz (50 g). Product color: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product color *
Black
Sound pressure level (max)
118 dB
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Supraaural
Acoustic system
Closed
Headphone frequency
100 - 6800 Hz
Headphones
Impedance
150 Ω
Headphone sensitivity
24 dB
Microphone
Microphone type *
Boom
Microphone frequency
15 - 6800 Hz
Microphone sensitivity
-39 dB
Microphone input impedance
3300 Ω
Microphone noise-canceling
Yes
Weight & dimensions
Weight
1.76 oz (50 g)
Packaging content
Quantity
1
Brand Image Article code product Stock Price from
POLY DuoPro Headset Wired Head-band Office/Call center Black POLY DuoPro Headset Wired Head-band Office/Call center Black
(show image)
H171N DuoPro 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)