location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC PD02VWM 3x3 46 55 L 46" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PD02VWM 3x3 46 55 L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100013866
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0735029304593 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129694
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:13:47
The date of the most recent change of the data-sheet in Icecat's system
standard (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Green Vision (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
VUKUNET (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Large Format Displays Mounting Solutions (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC OPS Slot-In Options (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DisplayNote NEC Edition (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC PD02VWM 3x3 46 55 L 46" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable floor stand Maximum weight capacity: 901.7 lbs (409 kg) Black
  • - Maximum screen size: 46"
  • - Mounting type: Floor
  • - Minimum VESA mount: 7.87 x 7.9" (200 x 200.6 mm) Maximum VESA mount: 7.87 x 7.9" (200 x 200.6 mm)
Guarantee: 5 years
Long product name NEC PD02VWM 3x3 46 55 L 46" Black :
The short editorial description of NEC PD02VWM 3x3 46 55 L 46" Black

3 x 3, max 409 kg, VESA 600 x 400, Landscape, 124.5 kg
More>>>
Short summary description NEC PD02VWM 3x3 46 55 L 46" Black:
This short summary of the NEC PD02VWM 3x3 46 55 L 46" Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC PD02VWM 3x3 46 55 L, 901.7 lbs (409 kg), 46", 55", 7.87 x 7.9" (200 x 200.6 mm), 7.87 x 7.9" (200 x 200.6 mm)

Long summary description NEC PD02VWM 3x3 46 55 L 46" Black:
This is an auto-generated long summary of NEC PD02VWM 3x3 46 55 L 46" Black based on the first three specs of the first five spec groups.

NEC PD02VWM 3x3 46 55 L. Maximum weight capacity: 901.7 lbs (409 kg), Minimum screen size: 55", Maximum screen size: 46", Minimum VESA mount: 7.87 x 7.9" (200 x 200.6 mm), Maximum VESA mount: 7.87 x 7.9" (200 x 200.6 mm). Product color: Black

Brand Image Article code product Stock Price from
NEC

NEC PD02VW QR 46 55 P 55" Black
(show image)
100013795 PD02VW QR 46 55 P 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Sverige 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)