location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SRT5KXLI uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W 10 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRT5KXLI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRT5KXLI+3JAHREGARANTIE
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:06:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC SRT5KXLI uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W 10 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double-conversion (Online)
  • - 5 kVA 4500 W
  • - Waveform: Sine
  • - 10 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Tower Black
Guarantee: 3 Years
Long product name APC SRT5KXLI uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W 10 AC outlet(s) :
The short editorial description of APC SRT5KXLI uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W 10 AC outlet(s)

Smart-UPS, Double Conversion (Online), 5000VA, 4.5KW, 230V, RJ-45 10/100 Base-T, RJ-45 Serial, Smart-Slot, USB
More>>>
APC SRT5KXLI uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W 10 AC outlet(s):
The official marketing text of APC SRT5KXLI uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W 10 AC outlet(s) as supplied by the manufacturer

Smart-UPS On-Line provides high density, true double-conversion on-line power protection for servers, voice / data networks, medical labs, and light industrial applications. Capable of supporting loads from 1 to 20kVA in a rack/tower convertible form, the Smart-UPS On-Line is available from 2U to 12U. Recent family extensions at 15 and 20kVA enable support of power hungry blade servers or heavily loaded equipment racks. When business-critical systems require runtime in hours, not minutes, Smart-UPS On-Line can be configured with matching battery packs to comply with aggressive runtime demands. The included PowerChute management software provides unattended graceful shutdown of network operating systems. All models 5kVA and above include an integrated Network Management Card for remote management (optional on models below 5 kVA). The Smart-UPS On-Line family provides customers with a reliable source of uninterruptible power even in demanding power environments, including very wide input voltage window, extremely tight output voltage regulation, frequency regulation, internal bypass, and input power factor correction.

High density, double-conversion on-line power protection with scalable runtime

Includes: CD with software, Comms cable, Documentation CD, Installation guide, Removable support feet, Temperature Probe, USB cable, Warranty card, Web/SNMP Management Card

Short summary description APC SRT5KXLI uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W 10 AC outlet(s):
This short summary of the APC SRT5KXLI uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W 10 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC SRT5KXLI, Double-conversion (Online), 5 kVA, 4500 W, Sine, 100 V, 275 V

Long summary description APC SRT5KXLI uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W 10 AC outlet(s):
This is an auto-generated long summary of APC SRT5KXLI uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W 10 AC outlet(s) based on the first three specs of the first five spec groups.

APC SRT5KXLI. UPS topology: Double-conversion (Online), Output power capacity: 5 kVA, Output power: 4500 W. AC outlet types: C13 coupler, C19 coupler, Power plug: Terminal, AC outlets quantity: 10 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 1.5 h. Form factor: Tower, Product color: Black, Display type: LCD. Width: 5.12" (130 mm), Depth: 28.3" (719 mm), Height: 17" (432 mm)

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
5 kVA
Output power *
4500 W
Waveform *
Sine
Input operation voltage (min) *
100 V
Input operation voltage (max) *
275 V
Input frequency *
40/70 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output frequency
50/60 Hz
Surge energy rating
480 J
Crest factor
3:1
Emergency Power Off (EPO)
Yes
Output voltage Total Harmonic Distortion (THD)
2%
Noise level
55 dB
Surge protection
Yes
Audible alarm(s)
Yes
Web-based management
Yes
Management protocols
SNMP
Auto-restart
Yes
Ports & interfaces
AC outlet types
C13 coupler, C19 coupler
Power plug
Terminal
AC outlets quantity
10 AC outlet(s)
USB 2.0 ports quantity
1
Serial ports quantity
1
Ethernet LAN (RJ-45) ports
1
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery recharge time
1.5 h
Hot-swap battery
Yes
Automatic battery test
Yes
Cold start
Yes
Design
Form factor *
Tower
Product color *
Black
Display type
LCD
LED indicators
Yes
International Protection (IP) code
IP20
Certification
CE, CE Mark, EAC, EN/IEC 62040-1, EN/IEC 62040-2, IRAM, RCM, VDE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 590551.2" (0 - 15000 m)
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Weight & dimensions
Width
5.12" (130 mm)
Depth
28.3" (719 mm)
Height
17" (432 mm)
Weight
119.9 lbs (54.4 kg)
Package width
24" (610 mm)
Package depth
37.8" (960 mm)
Package height
13" (330 mm)
Package weight
140.2 lbs (63.6 kg)
Packaging data
Rack mount kit
Yes
Bracket
Yes
Cables included
USB cable
Quick installation guide
Yes
Resource CD
Yes
Other features
Number of phases
1
Output voltage
230 V
Brand Image Article code product Stock Price from
APC Smart-UPS RT 3000VA RM 230V uninterruptible power supply (UPS) 3 kVA 2100 W APC Smart-UPS RT 3000VA RM 230V uninterruptible power supply (UPS) 3 kVA 2100 W
(show image)
SURTD3000RMXLI Smart-UPS RT 3000VA RM 230V 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS RT 2000VA RM 230V uninterruptible power supply (UPS) 2 kVA 1400 W APC Smart-UPS RT 2000VA RM 230V uninterruptible power supply (UPS) 2 kVA 1400 W
(show image)
SURT2000RMXLI Smart-UPS RT 2000VA RM 230V 0.00
(excl. VAT)
0 (incl. VAT)
APC SURT2000XLI uninterruptible power supply (UPS) 2 kVA 1400 W APC SURT2000XLI uninterruptible power supply (UPS) 2 kVA 1400 W
(show image)
SURT2000XLI SURT2000XLI 0.00
(excl. VAT)
0 (incl. VAT)