location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rowenta TN 2310 6 0.276" (7 mm) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rowenta Check ‘Rowenta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TN 2310
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TN2310 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3121040052600
Category: Beard Trimmers Check ‘Rowenta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rowenta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2020 17:08:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Rowenta TN 2310 6 0.276" (7 mm) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Nickel-Metal Hydride (NiMH) 60 min
  • - Number of length steps: 6
  • - Minimum hair length: 0.0787" (2 mm) Maximum hair length: 0.276" (7 mm)
  • - Blade material: Stainless steel
  • - Black
More>>>
Short summary description Rowenta TN 2310 6 0.276" (7 mm) Black:
This short summary of the Rowenta TN 2310 6 0.276" (7 mm) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Rowenta TN 2310, Black

Long summary description Rowenta TN 2310 6 0.276" (7 mm) Black:
This is an auto-generated long summary of Rowenta TN 2310 6 0.276" (7 mm) Black based on the first three specs of the first five spec groups.

Rowenta TN 2310. Minimum hair length: 0.0787" (2 mm), Maximum hair length: 0.276" (7 mm). Product color: Black, Blade material: Stainless steel. Operating time: 60 min, Battery technology: Nickel-Metal Hydride (NiMH)

Performance
Number of length steps *
6
Minimum hair length *
0.0787" (2 mm)
Maximum hair length *
0.276" (7 mm)
Wet & Dry *
No
Easy to clean
Yes
Design
Product color *
Black
Design
Blade material
Stainless steel
Power
Rechargeable
Yes
Battery technology
Nickel-Metal Hydride (NiMH)
Operating time *
60 min
Battery charge indicator
Yes
Packaging content
Storage pouch
Yes