location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KE6940 AV transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KE6940
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE6940-AX-G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264641664 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:33
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
ATEN KE6940-AX-G user manual (8.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KE6940 AV transmitter & receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - allows you instant link transmitters and receivers, and perform real-time port and profile switching on an iPad
  • - Boundless Switching - simply move the mouse cursor across screen boundaries to switch between different receivers (Rx)
  • - Remotely access computers on your KVM installation via intranet
  • - Dual console operation - control your system from both the transmitter and receiver USB keyboard, monitor, and mouse consoles
  • - RS-232 serial ports - allows you to connect to a serial terminal for configuration, and serial devices such as touchscreens and barcode scanners
  • - Superior video quality - up to 1920 x 1200 @ 60 Hz; 24-bit color depth
  • - Supports standard VGA resolutions from 640x480 to 1920x1200 at 60Hz
  • - OSD (On Screen Display) on the Receiver configures both units
  • - Remote login security
  • - DVI digital and analog monitor support
  • - Built-in 8KV/15KV ESD protection and 2KV surge protection
  • - Supports stereo speakers and stereo microphone
  • - Auto-MDIX - automatically detects cable type
  • - Supports widescreen formats
  • - Support High-Quality Video streaming
  • - High speed USB Storage Transmission support
  • - Hot pluggable
  • - Rack Mountable
  • - Upgradeable firmware
  • - An industrial-grade power adapter included - supports operating temperature of 0 C - 50 C to ensure durability and adaptability under harsh environmental conditions
Long product name ATEN KE6940 AV transmitter & receiver Black :
The short editorial description of ATEN KE6940 AV transmitter & receiver Black

USB DVI-I Dual Display KVM Over IP Extender
More>>>
ATEN KE6940 AV transmitter & receiver Black:
The official marketing text of ATEN KE6940 AV transmitter & receiver Black as supplied by the manufacturer

ATEN is well known for delivering innovative technologies that drive connectivity and access management solutions. As such, we introduce the new Altusen™KE6940 DVI KVM Over IP Extender that brings together a unique blend of features and new technologies that offer the ultimate solution for extending computers to consoles on or off your IT infrastructure.

Short summary description ATEN KE6940 AV transmitter & receiver Black:
This short summary of the ATEN KE6940 AV transmitter & receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KE6940, 1920 x 1200 pixels, AV transmitter & receiver, Wired, Black

Long summary description ATEN KE6940 AV transmitter & receiver Black:
This is an auto-generated long summary of ATEN KE6940 AV transmitter & receiver Black based on the first three specs of the first five spec groups.

ATEN KE6940. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1200 pixels, Material: Metal. Connectivity technology: Wired, USB connector type: USB Type-A, USB Type-B, Serial interface type: RS-232. Operating voltage (transmitter): 5 V, Operating voltage (receiver): 5 V, Power consumption (transmitter) (max): 8.91 W. Receiver dimensions (WxDxH): 8.46 x 6.41 x 1.8" (215 x 162.9 x 45.6 mm), Receiver weight: 2.54 lbs (1.15 kg), Transmitter dimensions (WxDxH): 8.96 x 6.76 x 2.16" (227.5 x 171.6 x 54.8 mm). Package width: 9.72" (247 mm), Package depth: 21.9" (556 mm), Package height: 6.02" (153 mm)

Features
Type *
AV transmitter & receiver
Maximum resolution *
1920 x 1200 pixels
LED indicators
Yes
Material
Metal
Product color
Black
Compatibility
CS72D,CS1642A,CS1184,CS1782A,CS1784A,CM0264,CS1762A,CS1764A,CS1732B,CS1734B,KL1516Ai,CL6700,CM1164,CS1308,CS1732A,CE604,CS1734A,CS1708A,CS22D,CL5716,CS682,KN4140v,KL3116,2L-7D02UI,CE750,2L-7D03UI,2L-7D02I,2L-7D02U,CCKM,2L-7D03U,CS62U,2L-7D05U,UC10KM,CL5716M,CL5716N,2X-021G,2X-031G,2L-7DX2U,2L-7DX3U,ES0152,ES0152P,CL3884NW
Ports & interfaces
Connectivity technology *
Wired
RJ-45 input ports
2
DVI input ports
2
DVI output ports
4
USB ports quantity
6
USB version
2.0
USB connector type
USB Type-A, USB Type-B
Audio input
2
Audio output
2
Serial ports quantity
3
Serial interface type
RS-232
DC-in jack
Yes
Power
Operating voltage (transmitter)
5 V
Operating voltage (receiver)
5 V
Power consumption (transmitter) (max)
8.91 W
Power
Power consumption (receiver) (max)
9.53 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Receiver dimensions (WxDxH)
8.46 x 6.41 x 1.8" (215 x 162.9 x 45.6 mm)
Receiver weight
2.54 lbs (1.15 kg)
Transmitter dimensions (WxDxH)
8.96 x 6.76 x 2.16" (227.5 x 171.6 x 54.8 mm)
Transmitter weight
2.76 lbs (1.25 kg)
Packaging data
Package width
9.72" (247 mm)
Package depth
21.9" (556 mm)
Package height
6.02" (153 mm)
Package weight
10.5 lbs (4.78 kg)
Packaging content
AC adapter included
Yes
Technical details
Country of origin
Taiwan
Logistics data
Master (outer) case width
9.72" (247 mm)
Master (outer) case length
21.9" (556 mm)
Master (outer) case height
6.02" (153 mm)
Master (outer) case weight
10.5 lbs (4.78 kg)
Master (outer) case net weight
8.73 lbs (3.96 kg)
Quantity per master (outer) case
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)