location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite C50-A-185 Intel® Core™ i3 i3-3110M Laptop 15.6" 8 GB DDR3-SDRAM 750 GB HDD Windows 8 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C50-A-185
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSCGAE-04D00XGR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528087444
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Satellite C50-A-185 Intel® Core™ i3 i3-3110M Laptop 15.6" 8 GB DDR3-SDRAM 750 GB HDD Windows 8 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-3110M 2.4 GHz
  • - 15.6" 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz 1 x 2 + 2 x 4 GB
  • - 750 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 4 h
  • - Windows 8 64-bit
Long product name Toshiba Satellite C50-A-185 Intel® Core™ i3 i3-3110M Laptop 15.6" 8 GB DDR3-SDRAM 750 GB HDD Windows 8 Black :
The short editorial description of Toshiba Satellite C50-A-185 Intel® Core™ i3 i3-3110M Laptop 15.6" 8 GB DDR3-SDRAM 750 GB HDD Windows 8 Black

39.624 cm (15.6 ") , Intel Core i3-3110M 2.4GHz, 8GB RAM DDR3, 750GB HDD, Intel HD Graphics 4000, HD-Webcam 0.9MP, 802.11b/g/n, Windows 8 64-bit
More>>>
Short summary description Toshiba Satellite C50-A-185 Intel® Core™ i3 i3-3110M Laptop 15.6" 8 GB DDR3-SDRAM 750 GB HDD Windows 8 Black:
This short summary of the Toshiba Satellite C50-A-185 Intel® Core™ i3 i3-3110M Laptop 15.6" 8 GB DDR3-SDRAM 750 GB HDD Windows 8 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite C50-A-185, Intel® Core™ i3, 2.4 GHz, 15.6", 1366 x 768 pixels, 8 GB, 750 GB

Long summary description Toshiba Satellite C50-A-185 Intel® Core™ i3 i3-3110M Laptop 15.6" 8 GB DDR3-SDRAM 750 GB HDD Windows 8 Black:
This is an auto-generated long summary of Toshiba Satellite C50-A-185 Intel® Core™ i3 i3-3110M Laptop 15.6" 8 GB DDR3-SDRAM 750 GB HDD Windows 8 Black based on the first three specs of the first five spec groups.

Toshiba Satellite C50-A-185. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3110M, Processor frequency: 2.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Black