Rapoo logo

Rapoo 8200P keyboard Mouse included RF Wireless QWERTY Dutch White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25695
Info modified on:
07 Mar 2024, 15:34:52
Long product name Rapoo 8200P keyboard Mouse included RF Wireless QWERTY Dutch White:

Wireless Optical Mouse & Keyboard, UI, White

Short summary description Rapoo 8200P keyboard Mouse included RF Wireless QWERTY Dutch White:

Rapoo 8200P, Full-size (100%), Wireless, RF Wireless, QWERTY, White, Mouse included

Long summary description Rapoo 8200P keyboard Mouse included RF Wireless QWERTY Dutch White:

Rapoo 8200P. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Keyboard number of keys: 104. Product color: White. Mouse included

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.