location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link EasySmart L2 Gigabit Ethernet (10/100/1000) Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EasySmart
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGS-1100-18
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:09
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Apr 2018
Product end of life date
Bullet Points D-Link EasySmart L2 Gigabit Ethernet (10/100/1000) Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - L2
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 16
  • - MAC address table: 8000 entries
Long product name D-Link EasySmart L2 Gigabit Ethernet (10/100/1000) Black, Gray :
The short editorial description of D-Link EasySmart L2 Gigabit Ethernet (10/100/1000) Black, Gray

EasySmart, 16 x 10/100/1000 Mbps, 2 x SFP 1000Mbps
More>>>
D-Link EasySmart L2 Gigabit Ethernet (10/100/1000) Black, Gray:
The official marketing text of D-Link EasySmart L2 Gigabit Ethernet (10/100/1000) Black, Gray as supplied by the manufacturer

D-Link’s DGS-1100 Series is the newest addition to EasySmart Switches featuring D-Link Green
Technology. These switches also implement D-Link Green features that detect link status and cable length and adjust power usage accordingly. Switch management can be performed through a web management interface or through the SmartConsole Utility. The DGS-1100 Series also supports Layer 2 features such as IGMP snooping to optimize performance for multicast applications. A fanless design allows for quieter operation and and provides a longer product life.

The DGS-1100 Series provides an affordable solution for Small and Medium Business, and for communities without IT staff. They are also suitable for enterprise deployment, such as in branch offices and meeting rooms that require simple network management.

Surveillance VLAN and Bandwidth Control
The DGS-1100 Series supports Surveillance VLAN, which is best suited for video surveillance deployment. Surveillance VLAN is a new, industry-leading technology that consolidates data and
surveillance video transmission through a single DGS-1100 switch, thus sparing businesses the
expense of dedicated hardware and facilities. Surveillance VLAN also ensures the quality of
real-time video for monitoring and control without compromising the transmission of conventional
network data.In addition, with Bandwidth Control, network administrators can reserve bandwidth for
important functions that require more bandwidth or might have high priority.

Easy to deploy
The DGS-1100 EasySmart Switches support an intuitive SmartConsole utility and a web-based
management interface that enables administrators to remotely control their network down to the port level. The SmartConsole allows customers to discover multiple D-Link Smart and Easy Smart Switches
within the same L2 network segment. With this utility, users do not need to change the IP address of their PC, and this also makes initial setup of the Smart Switches quick and easy. Switches within the same L2 network segment that are connected to the user’s PC are displayed on-screen for instant access. This allows for extensive switch configuration and basic setup of discovered devices, including password changes and firmware upgrades.

Short summary description D-Link EasySmart L2 Gigabit Ethernet (10/100/1000) Black, Gray:
This short summary of the D-Link EasySmart L2 Gigabit Ethernet (10/100/1000) Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link EasySmart, L2, Gigabit Ethernet (10/100/1000)

Long summary description D-Link EasySmart L2 Gigabit Ethernet (10/100/1000) Black, Gray:
This is an auto-generated long summary of D-Link EasySmart L2 Gigabit Ethernet (10/100/1000) Black, Gray based on the first three specs of the first five spec groups.

D-Link EasySmart. Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16. MAC address table: 8000 entries. Networking standards: IEEE 802.3ab, IEEE 802.3aq, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack

Management features
Switch layer
L2
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP module slots quantity
2
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3ab, IEEE 802.3aq, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x
Port mirroring
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
VLAN support
Yes
Data transmission
MAC address table *
8000 entries
Security
DHCP features
DHCP client
IGMP snooping
Yes
MAC address filtering
Yes
Multicast features
Multicast support
Yes
Design
Product color
Black, Gray
LED indicators
Yes
Safety
UL/cUL, CE LVD
Certification
-FCC Class A -CE Class A -VCCI Class A
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
11" (280 mm)
Depth
7.09" (180 mm)
Height
1.73" (44 mm)
Brand Image Article code product Stock Price from
D-Link DWS-3160-24PC Managed L2+ Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black D-Link DWS-3160-24PC Managed L2+ Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
DIR-3160-24PC DWS-3160-24PC 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DWS-3160-24TC Managed L2+ Gigabit Ethernet (10/100/1000) Black D-Link DWS-3160-24TC Managed L2+ Gigabit Ethernet (10/100/1000) Black
(show image)
DIR-3160-24TC DWS-3160-24TC 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1100-10MP network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black D-Link DGS-1100-10MP network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black
(show image)
DGS-1100-10MP DGS-1100-10MP 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1100-08 Managed Gigabit Ethernet (10/100/1000) Black D-Link DGS-1100-08 Managed Gigabit Ethernet (10/100/1000) Black
(show image)
DGS-1100-08/E DGS-1100-08 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)