location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pentel Brush Sign felt pen Fine Black 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pentel Check ‘Pentel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Brush Sign
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SES15C-A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4902506287052
Category:
A felt pen is a type of marker pen with its own ink source. It's called a felt pen because of the porous felt tip from where the ink is applied on the surface.
Felt Pens Check ‘Pentel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pentel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2024 08:52:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Pentel Brush Sign felt pen Fine Black 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Brush Sign Pen is evolved from the world-famous water-based marker Pentel Sign Pen with flexible polyester nib
  • - With moderate pressure, you can adjust the line width of your handwriting from 0.5mm to 2.0mm
  • - The unique line and vivid ink are suitable for lettering, illustrations and journaling
Long product name Pentel Brush Sign felt pen Fine Black 1 pc(s) :
The short editorial description of Pentel Brush Sign felt pen Fine Black 1 pc(s)

Brush Sign Pen, 0.5mm-2mm, fine, Black
More>>>
Short summary description Pentel Brush Sign felt pen Fine Black 1 pc(s):
This short summary of the Pentel Brush Sign felt pen Fine Black 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Pentel Brush Sign, Fine, 1 colors, Black, Brush tip, 0.0197" (0.5 mm), 0.0787" (2 mm)

Long summary description Pentel Brush Sign felt pen Fine Black 1 pc(s):
This is an auto-generated long summary of Pentel Brush Sign felt pen Fine Black 1 pc(s) based on the first three specs of the first five spec groups.

Pentel Brush Sign. Point type: Fine, Number of colors: 1 colors, Writing colors: Black. Quantity per pack: 1 pc(s)