location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C54x, X54x Black Return Programme (1K) toner cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C54x, X54x Black Return Programme Toner Cartridge (1K)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C540A1KG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646083416 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 223594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 16:22:06
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lexmark C54x, X54x Black Return Programme (1K) toner cartridge Original :
The short editorial description of Lexmark C54x, X54x Black Return Programme (1K) toner cartridge Original

C54x, X54x Black Return Programme Toner Cartridge (1K)
More>>>
Lexmark C54x, X54x Black Return Programme (1K) toner cartridge Original:
The official marketing text of Lexmark C54x, X54x Black Return Programme (1K) toner cartridge Original as supplied by the manufacturer

Average Continuous Black Declared Cartridge Yield up to 1,000 standard pages in accordance with ISO/IEC 19798.

Short summary description Lexmark C54x, X54x Black Return Programme (1K) toner cartridge Original:
This short summary of the Lexmark C54x, X54x Black Return Programme (1K) toner cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C54x, X54x Black Return Programme Toner Cartridge (1K), Black

Long summary description Lexmark C54x, X54x Black Return Programme (1K) toner cartridge Original:
This is an auto-generated long summary of Lexmark C54x, X54x Black Return Programme (1K) toner cartridge Original based on the first three specs of the first five spec groups.

Lexmark C54x, X54x Black Return Programme Toner Cartridge (1K). Printing colors: Black

Features
Approximate page yield (black, ISO/IEC 19798)
1000 pages
Type *
Original
Printing colors *
Black
Cartridge return & recycling
Yes
Logistics data
Harmonized System (HS) code
84439990
Pallet weight
537.9 lbs (244 kg)
EUR-pallet weight
305.1 lbs (138.4 kg)
Quantity per pallet
720 pc(s)
Quantity per EUR-pallet
480 pc(s)
Other features
Pallet dimensions (W x D x H)
48 x 40 x 48.4" (1219 x 1016 x 1230 mm)
Other features
Case or master carton dimensions (W x D x H)
22.4 x 12.6 x 8.78" (569 x 319 x 223 mm)
Color
No
Package dimensions (WxDxH)
5.55 x 4.02 x 3.98" (141 x 102 x 101 mm)
Archival storage life
2 year(s)
Gross weight (outer carton)
14.96 lbs
Gross weight of outer carton
15 lbs (6.8 kg)
Package dimensions (W x D x H)
5.55 x 4.02 x 3.98"
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 48.43"
Pallet weight (imperial)
483.7 lbs
Quantity outer carton
24 pc(s)
Package weight (imperial)
0.5617 lbs
Country Distributor
Magyarország 2 distributor(s)
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
Nederland 2 distributor(s)
Switzerland 2 distributor(s)
United States 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
France 1 distributor(s)
Danmark 2 distributor(s)