location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC PX602WL data projector Large venue projector 6000 ANSI lumens DLP WXGA (1280x800) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PX602WL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003794 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695611207
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:37:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC PX602WL data projector Large venue projector 6000 ANSI lumens DLP WXGA (1280x800) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Large venue projector Black
  • - DLP 6000 ANSI lumens
  • - Laser 20000 h
  • - WXGA (1280x800) 16:10 10000:1
  • - Screen size compatibility: 50 - 300"
  • - Focus: Auto Zoom capability
  • - Ethernet LAN
  • - 3D
  • - AC 550 W
Guarantee: 3 years
Long product name NEC PX602WL data projector Large venue projector 6000 ANSI lumens DLP WXGA (1280x800) 3D Black :
The short editorial description of NEC PX602WL data projector Large venue projector 6000 ANSI lumens DLP WXGA (1280x800) 3D Black

0.65" DMD, DLP,WXGA (1280 x 800), 6000 lm, 10000:1, 20000 h, VGA, 5-BNC, HDMI-in, HDMI-out, DisplayPort, RS-232, IR, DDC/CI, USB, 100-240V AC, 50/60 Hz, 39 dB, 18.5 kg, Black
More>>>
Short summary description NEC PX602WL data projector Large venue projector 6000 ANSI lumens DLP WXGA (1280x800) 3D Black:
This short summary of the NEC PX602WL data projector Large venue projector 6000 ANSI lumens DLP WXGA (1280x800) 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC PX602WL, 6000 ANSI lumens, DLP, WXGA (1280x800), 10000:1, 16:10, 50 - 300"

Long summary description NEC PX602WL data projector Large venue projector 6000 ANSI lumens DLP WXGA (1280x800) 3D Black:
This is an auto-generated long summary of NEC PX602WL data projector Large venue projector 6000 ANSI lumens DLP WXGA (1280x800) 3D Black based on the first three specs of the first five spec groups.

NEC PX602WL. Projector brightness: 6000 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Laser, Service life of light source: 20000 h. Focus: Auto, Zoom type: Auto, Horizontal lens shift range: -15 - 15%. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 2048 x 1080, 4096 x 2160, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1600 x 1200..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, HDMI connector type: Full-size, USB connector type: USB Type-A

Brand Image Article code product Stock Price from
NEC

NEC U321Hi-MT data projector Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) White
(show image)
60003945 U321Hi-MT 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC M322H data projector Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
60003888 M322H 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC UM301Wi data projector Ultra short throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
40000901 UM301Wi Interactive Multi-Pen Whiteboard Kit 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC UM351Wi-MP data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
60003910 UM351Wi-MP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC P401W data projector Standard throw projector 3300 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
60003693 P401W 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC PH1400U data projector Large venue projector 135000 ANSI lumens DLP WUXGA (1920x1200) 3D Black
(show image)
60003442 PH1400U 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC M271X data projector Standard throw projector 2160 ANSI lumens 3LCD XGA (1024x768) White
(show image)
60003404 M271X 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC PH1000U data projector 11000 ANSI lumens DLP WUXGA (1920x1200) Black
(show image)
60003275 PH1000U 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC V230X data projector Standard throw projector 2300 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
60003177 V230X 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC V260 data projector Standard throw projector 2600 ANSI lumens DLP SVGA (800x600) White
(show image)
60003176 V260 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Norway 1 distributor(s)
United Kingdom 1 distributor(s)