location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C540X71G imaging unit 30000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C54x, X54x Black Imaging Kit (30K)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C540X71G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646097154 show
Category:
Component of a printer or photocopier which is sometimes referred to as copier cartridge, toner cartridge, or drum unit. An imaging unit in which all or many of the consumable and maintenance items, such as toner, developer, photoconductor, corona wires, wiper blade, etc. are sometimes combined in one module which may be user-disposable/recyclable.
Imaging Units Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 209906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 16:27:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark C540X71G imaging unit 30000 pages
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 30000 pages
  • - Cartridge recollection
  • - Print technology: Laser
  • - Lexmark
  • - Black
Guarantee: 2 years
Long product name Lexmark C540X71G imaging unit 30000 pages :
The short editorial description of Lexmark C540X71G imaging unit 30000 pages

C54x, X54x Black Imaging Kit (30K)
More>>>
Lexmark C540X71G imaging unit 30000 pages:
The official marketing text of Lexmark C540X71G imaging unit 30000 pages as supplied by the manufacturer

Professional Colour, Superior Results

Includes a Photoconductor unit and a Black photodeveloper unit.Yield: Up to 30,000 pages, based on an average of 3 pages per job and approximately 5% coverage. Yields may vary based on customer usage.


Value

Take a giant leap in longevity. Standout performance and maximum yield for a true investment in efficiency – and your professional future.

Technology

Outstanding results page after page, year after year. Superior Lexmark design means precision pairing between printer and imaging kit for value, quality and environmental responsibility you can count on.

Lexmark Cartridge Collection Program

Going green has never been easier. Recycle all your used Lexmark supplies by letting us take care of the details. It’s simple, smart and always free.

Items Included

Photoconductor unit and a Black photodeveloper unit.

Short summary description Lexmark C540X71G imaging unit 30000 pages:
This short summary of the Lexmark C540X71G imaging unit 30000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C540X71G, 30000 pages, Black, China, Laser, Lexmark, X544dn, X544dtn, X543dn, X544dw, X546dtn, X548dte, X548de, C544dn, C544dtn, C544dw, C543dn, C540n,...

Long summary description Lexmark C540X71G imaging unit 30000 pages:
This is an auto-generated long summary of Lexmark C540X71G imaging unit 30000 pages based on the first three specs of the first five spec groups.

Lexmark C540X71G. Page yield: 30000 pages, Suitable for printing colors: Black, Country of origin: China. Package weight: 8.75 lbs (3.97 kg)

Features
Page yield *
30000 pages
Suitable for printing colors
Black
Cartridge recollection
Yes
Country of origin
China
Print technology
Laser
Quantity
1
Brand compatibility
Lexmark
Features
Compatibility
X544dn, X544dtn, X543dn, X544dw, X546dtn, X548dte, X548de, C544dn, C544dtn, C544dw, C543dn, C540n, C546dtn
Packaging data
Package weight
8.75 lbs (3.97 kg)
Technical details
Package dimensions (WxDxH)
17.4 x 14.9 x 14.1" (441 x 378 x 357 mm)
Logistics data
Harmonized System (HS) code
84439990
Brand Image Article code product Stock Price from
Lexmark C950X73G imaging unit 115000 pages Lexmark C950X73G imaging unit 115000 pages
(show image)
C950X73G C950X73G 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark C950X71G imaging unit 115000 pages Lexmark C950X71G imaging unit 115000 pages
(show image)
C950X71G C950X71G 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark C930X72G imaging unit 53000 pages Lexmark C930X72G imaging unit 53000 pages
(show image)
C930X72G C930X72G 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark C930X73G imaging unit 47000 pages Lexmark C930X73G imaging unit 47000 pages
(show image)
C930X73G C930X73G 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark C734X24G imaging unit 20000 pages Lexmark C734X24G imaging unit 20000 pages
(show image)
C734X24G C734X24G 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark C734X20G imaging unit 20000 pages Lexmark C734X20G imaging unit 20000 pages
(show image)
C734X20G C734X20G 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark C53034X imaging unit 20000 pages Lexmark C53034X imaging unit 20000 pages
(show image)
C53034X C52x, C53x Photoconductor Unit 4-Pack 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark C52x 20K Photoconductor Unit 4-Pack 20000 pages Lexmark C52x 20K Photoconductor Unit 4-Pack 20000 pages
(show image)
C52034X C52x 20K Photoconductor Unit 4-Pack 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark C52x Black Photoconductor Unit (20K) 20000 pages Lexmark C52x Black Photoconductor Unit (20K) 20000 pages
(show image)
C52030X C52x Black Photoconductor Unit (20K) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 2 distributor(s)
Magyarország 2 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
México 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Nederland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
United States 1 distributor(s)