location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C540X75G toner collector 36000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C540X75G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C540X75G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646074148 show
Category:
Container which collects excess toner that is produced during printing.
Toner Collectors Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 346793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2024 11:48:46
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lexmark C540X75G toner collector 36000 pages :
The short editorial description of Lexmark C540X75G toner collector 36000 pages

C54x, X54x Waste Toner Bottle, 18K
More>>>
Lexmark C540X75G toner collector 36000 pages:
The official marketing text of Lexmark C540X75G toner collector 36000 pages as supplied by the manufacturer

These Lexmark supplies are designed to provide value, reliability and outstanding print quality.

Yield: Up to 18,000 color pages or 36,000 black pages based on approximately 5% coverage per color at factory default settings.

- True: Accurate technology. Genuine quality. Environmental focus. It's our nature.
- Image: Crisp print. Professional documents. Great Impressions. Project your character.
- Always: Dependable. Page after page. Year after year. Count on Lexmark.

Short summary description Lexmark C540X75G toner collector 36000 pages:
This short summary of the Lexmark C540X75G toner collector 36000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C540X75G, 36000 pages, 18000 pages, China, Black, Cyan, Magenta, Yellow, Lexmark C540, C543, C544, X543, X544, 1 pc(s)

Long summary description Lexmark C540X75G toner collector 36000 pages:
This is an auto-generated long summary of Lexmark C540X75G toner collector 36000 pages based on the first three specs of the first five spec groups.

Lexmark C540X75G. Page yield: 36000 pages, Page yield (color): 18000 pages, Country of origin: China. Quantity per pack: 1 pc(s), Package width: 18.3" (465 mm), Package depth: 7.56" (192 mm)

Features
Page yield
36000 pages
Page yield (color)
18000 pages
Country of origin
China
Printing colors
Black, Cyan, Magenta, Yellow
Compatibility
Lexmark C540, C543, C544, X543, X544
Packaging data
Quantity per pack
1 pc(s)
Package width
18.3" (465 mm)
Package depth
7.56" (192 mm)
Package height
5.51" (140 mm)
Package weight
19.5 oz (554 g)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
France 3 distributor(s)
Magyarország 2 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
México 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Nederland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
United States 3 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Portugal 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)