location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C544X2KG toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C544X2KG
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C544X2KG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646083577 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 16:30:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark C544X2KG toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 6000 pages
  • - 1 pc(s)
Guarantee: 2 years
Long product name Lexmark C544X2KG toner cartridge 1 pc(s) Original Black :
The short editorial description of Lexmark C544X2KG toner cartridge 1 pc(s) Original Black

C544, X544 Black Extra High Yield Toner Cartridge
More>>>
Lexmark C544X2KG toner cartridge 1 pc(s) Original Black:
The official marketing text of Lexmark C544X2KG toner cartridge 1 pc(s) Original Black as supplied by the manufacturer

Average Continuous Black Declared Cartridge Yield up to 6,000 standard pages in accordance with ISO/IEC 19798.

-True: Accurate technology. Genuine quality. Environmental focus. It's our nature.
-Image: Crisp print. Professional documents. Great Impressions. Project your character.
-Always: Dependable. Page after page. Year after year. Count on Lexmark.

Short summary description Lexmark C544X2KG toner cartridge 1 pc(s) Original Black:
This short summary of the Lexmark C544X2KG toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C544X2KG, 6000 pages, Black, 1 pc(s)

Long summary description Lexmark C544X2KG toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Lexmark C544X2KG toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Lexmark C544X2KG. Black toner page yield: 6000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
C544/X544
Quantity per pack *
1 pc(s)
Black toner page yield *
6000 pages
Type *
Original
Printing colors *
Black
Weight & dimensions
Package weight
11.6 oz (330 g)
Logistics data
Harmonized System (HS) code
84439990
EUR-pallet weight
383.6 lbs (174 kg)
Quantity per pallet
720 pc(s)
Quantity per EUR-pallet
480 pc(s)
Other features
Color
No
Archival storage life
2 year(s)
Quantity outer carton
24 pc(s)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
France 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)