location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 720620-B21 power supply unit 1400 W Flex ATX Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
720620-B21
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
720620-B21 show
Show alternative article codes used in the online market place
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:37:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 720620-B21 power supply unit 1400 W Flex ATX Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1400 W 200 - 240 V
  • - Flex ATX 80 PLUS Platinum
  • - Metallic
Guarantee: HP power supplies will be covered at the same service level and for the same coverage period as the server unless the maximum supported lifetime and/or the maximum usage limitation has been exceeded.
Long product name HP 720620-B21 power supply unit 1400 W Flex ATX Metallic :
The short editorial description of HP 720620-B21 power supply unit 1400 W Flex ATX Metallic

HP 1400W Flex Slot Platinum Plus Hot Plug Power Supply Kit
More>>>
HP 720620-B21 power supply unit 1400 W Flex ATX Metallic:
The official marketing text of HP 720620-B21 power supply unit 1400 W Flex ATX Metallic as supplied by the manufacturer

Features

Short summary description HP 720620-B21 power supply unit 1400 W Flex ATX Metallic:
This short summary of the HP 720620-B21 power supply unit 1400 W Flex ATX Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

HP 720620-B21, 1400 W, 200 - 240 V, 94%, Flex ATX, 80 PLUS Platinum, Metallic

Long summary description HP 720620-B21 power supply unit 1400 W Flex ATX Metallic:
This is an auto-generated long summary of HP 720620-B21 power supply unit 1400 W Flex ATX Metallic based on the first three specs of the first five spec groups.

HP 720620-B21. Total power: 1400 W, AC input voltage: 200 - 240 V, Efficiency: 94%. Power supply unit (PSU) form factor: Flex ATX, 80 PLUS certification: 80 PLUS Platinum. Product color: Metallic. Width: 2.68" (68 mm), Depth: 1.59" (40.4 mm), Height: 8.87" (225.3 mm)

Power
Total power *
1400 W
AC input voltage *
200 - 240 V
Efficiency
94%
Performance
80 PLUS certification *
80 PLUS Platinum
Power supply unit (PSU) form factor *
Flex ATX
Design
Product color
Metallic
Weight & dimensions
Width
2.68" (68 mm)
Depth
1.59" (40.4 mm)
Height
8.87" (225.3 mm)
Weight
3 lbs (1.36 kg)
Country Distributor
Polska 1 distributor(s)