HP logo

HP EliteDisplay E231 computer monitor 23" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172522
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Limited three years parts, labor, and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. Consult HP Customer Service for details. For details, contact HP Customer Support.
Long product name HP EliteDisplay E231 computer monitor 23" 1920 x 1080 pixels Full HD Black:

HP EliteDisplay E231 23-inch LED Backlit Monitor (ENERGY STAR)

HP EliteDisplay E231 computer monitor 23" 1920 x 1080 pixels Full HD Black:






Short summary description HP EliteDisplay E231 computer monitor 23" 1920 x 1080 pixels Full HD Black:

HP EliteDisplay E231, 23", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP EliteDisplay E231 computer monitor 23" 1920 x 1080 pixels Full HD Black:

HP EliteDisplay E231. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. Height adjustment. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.