location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-T88V-iHub 180 x 180 DPI Wired Thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-T88V-iHub
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CA85792
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946544809
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2020 16:21:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson TM-T88V-iHub 180 x 180 DPI Wired Thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal POS printer
  • - 180 x 180 DPI
  • - Connectivity technology: Wired
  • - USB port Ethernet LAN
  • - Built-in processor
  • - Black
Long product name Epson TM-T88V-iHub 180 x 180 DPI Wired Thermal POS printer :
The short editorial description of Epson TM-T88V-iHub 180 x 180 DPI Wired Thermal POS printer

Themal Line, 300 mm/sec, 180 x 180 DPI, Single Color, Ethernet, USB 2.0, Micro SD, 24V
More>>>
Epson TM-T88V-iHub 180 x 180 DPI Wired Thermal POS printer:
The official marketing text of Epson TM-T88V-iHub 180 x 180 DPI Wired Thermal POS printer as supplied by the manufacturer

The TM-T88V-iHub is part of the next generation of TM-i products that works as a platform for tablet-based POS solutions. It communicates with tablets and control basic POS peripherals such as barcode scanners and keyboards. It's a comprehensive POS platform without the need for additional PC/POS terminals or drivers. A high print speed of up to 300mm/s ensures customers won't be left waiting.

State-of-the-art, tablet-based POS system
This receipt printer works as a hub to communicate with tablets and control basic POS peripherals like cash drawers and barcode scanners. This innovative platform boasts Epson’s ePOS1 technology that allows printing from mobile devices and access to web-based services without requiring drivers. It communicates with mobile devices using the most popular web browsers supporting HTML5, such as Safari®, Chrome™, Internet Explorer® and Android browser. Users can switch between applications without changing printer settings, and can configure the printer remotely or from mobile devices.

Expandable
The new Communications Box feature means that additional mobile devices can be easily set up for the input and output of data. These additional tablets can be used for interaction with customers, or as manager tools, or for content management.

Reliable, easy servicing and maintenance
The TM-T88V-iHub is ideal for businesses that require a stable system that is cost-effective to implement and maintain. With no drivers to update and no need for a permanent connection to a PC or server, servicing and trouble-shooting are simple. This model is available in black or white.

High-speed and greyscale printing
With a high print speed of up to 300mm/s, this printer can keep pace with your business needs. It also features greyscale printing.

Short summary description Epson TM-T88V-iHub 180 x 180 DPI Wired Thermal POS printer:
This short summary of the Epson TM-T88V-iHub 180 x 180 DPI Wired Thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-T88V-iHub, Thermal, POS printer, 180 x 180 DPI, 300 mm/sec, 0.0555 x 0.133" (1.41 x 3.39 mm), 20 cpi

Long summary description Epson TM-T88V-iHub 180 x 180 DPI Wired Thermal POS printer:
This is an auto-generated long summary of Epson TM-T88V-iHub 180 x 180 DPI Wired Thermal POS printer based on the first three specs of the first five spec groups.

Epson TM-T88V-iHub. Print technology: Thermal, Type: POS printer, Maximum resolution: 180 x 180 DPI. Maximum roll diameter: 3.27" (8.3 cm), Maximum printing width: 3.15" (8 cm). Connectivity technology: Wired, USB connector: Micro-USB Type-A,Micro-USB Type-B,USB Type-A. Ethernet LAN data rates: 10,100 Mbit/s. Mean time between failures (MTBF): 360000 h, Autocutter durability: 2 million cuts, Built-in processor: ARM926EJ-S

Printing
Maximum resolution
180 x 180 DPI
Print speed
300 mm/sec
Character size
0.0555 x 0.133" (1.41 x 3.39 mm)
Character density
20 cpi
Print technology *
Thermal
Type *
POS printer
Paper handling
Maximum roll diameter
3.27" (8.3 cm)
Maximum printing width
3.15" (8 cm)
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
5
USB connector
Micro-USB Type-A,Micro-USB Type-B,USB Type-A
Connectivity technology *
Wired
Serial ports quantity
1
Ethernet LAN (RJ-45) ports
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Wi-Fi *
No
Features
Mean time between failures (MTBF)
360000 h
Autocutter durability
2 million cuts
Built-in processor
ARM926EJ-S
Country of origin
China
Safety
TÜV
Design
Product color *
Black
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-10 - 50 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
System requirements
Compatible operating systems
Linux Ver. 2.6.30
Weight & dimensions
Width
5.71" (145 mm)
Depth
7.68" (195 mm)
Height
5.83" (148 mm)
Packaging data
Cables included
AC
Quantity per pack
1 pc(s)
Package width
7.64" (194 mm)
Package depth
9.17" (233 mm)
Package height
10.8" (275 mm)
Package weight
6.26 lbs (2.84 kg)
Logistics data
Quantity per master (outer) case
4 pc(s)
Master (outer) case width
15.7" (400 mm)
Master (outer) case length
19.3" (490 mm)
Master (outer) case height
11.6" (295 mm)
Quantity per pallet
96 pc(s)
Quantity per pallet layer
16 pc(s)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
70.9" (180 cm)
Quantity per pallet (UK)
144 pc(s)
Quantity per pallet layer (UK)
24 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
70.9" (180 cm)
Brand Image Article code product Stock Price from
Epson TM-T88V 180 x 180 DPI Wired & Wireless Thermal POS printer Epson TM-T88V 180 x 180 DPI Wired & Wireless Thermal POS printer
(show image)
C31CA85238WB TM-T88V 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-U220A Wired Dot matrix POS printer Epson TM-U220A Wired Dot matrix POS printer
(show image)
C31C516057U TM-U220A 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-P20 Wired & Wireless Thermal POS printer Epson TM-P20 Wired & Wireless Thermal POS printer
(show image)
C31CE14552A0 TM-P20 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-H6000IV Series 180 x 180 DPI Wired Thermal POS printer Epson TM-H6000IV Series 180 x 180 DPI Wired Thermal POS printer
(show image)
C31CB25906E TM-H6000IV Series 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-U220B Wired Dot matrix POS printer Epson TM-U220B Wired Dot matrix POS printer
(show image)
C31C517007WR TM-U220B 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-U220A Wired & Wireless Dot matrix POS printer Epson TM-U220A Wired & Wireless Dot matrix POS printer
(show image)
C31C516007E TM-U220A 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-U220B Wired & Wireless Dot matrix POS printer Epson TM-U220B Wired & Wireless Dot matrix POS printer
(show image)
C31C514057WR TM-U220B 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-U220A Wired & Wireless Dot matrix POS printer Epson TM-U220A Wired & Wireless Dot matrix POS printer
(show image)
C31C513057WR TM-U220A 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-U220A Wired Direct thermal POS printer Epson TM-U220A Wired Direct thermal POS printer
(show image)
C31C513057E TM-U220A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)