location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco AC Power Cord UK Black 78.7" (2 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Power Cord UK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAB-BS1363-C19-UK show
Show alternative article codes used in the online market place
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 09:38:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco AC Power Cord UK Black 78.7" (2 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 78.7" (2 m)
  • - Male
  • - Male
  • - Black
Long product name Cisco AC Power Cord UK Black 78.7" (2 m) :
The short editorial description of Cisco AC Power Cord UK Black 78.7" (2 m)

AC Power Cord UK
More>>>
Short summary description Cisco AC Power Cord UK Black 78.7" (2 m):
This short summary of the Cisco AC Power Cord UK Black 78.7" (2 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco AC Power Cord UK, 78.7" (2 m), 100 - 250 V, 16 A

Long summary description Cisco AC Power Cord UK Black 78.7" (2 m):
This is an auto-generated long summary of Cisco AC Power Cord UK Black 78.7" (2 m) based on the first three specs of the first five spec groups.

Cisco AC Power Cord UK. Cable length: 78.7" (2 m). Input voltage: 100 - 250 V, Input current: 16 A

Brand Image Article code product Stock Price from
Cisco

Cisco CAB-I309-C19-INT= power cable Black 153.5" (3.9 m) IEC 309 C19 coupler
(show image)
CAB-I309-C19-INT= CAB-I309-C19-INT= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-US515P-C19-US= power cable Black 117.3" (2.98 m) NEMA 5-15P C19 coupler
(show image)
CAB-US515P-C19-US= CAB-US515P-C19-US= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-L620P-C19-US= power cable Black 165.4" (4.2 m) NEMA L6-20P C19 coupler
(show image)
CAB-L620P-C19-US= CAB-L620P-C19-US= 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)