location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Krups KP 5105 Fully-auto Capsule coffee machine 1.3 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krups Check ‘Krups’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KP 5105
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9100011432
Category:
Machine used to make coffee.
Coffee Makers Check ‘Krups’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krups: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:35:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Krups KP 5105 Fully-auto Capsule coffee machine 1.3 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Fully-auto Capsule coffee machine 1.3 L
  • - Coffee capsule
  • - 15 bar
  • - Coffee making Espresso making
  • - 1500 W
  • - Black, Red
More>>>
Short summary description Krups KP 5105 Fully-auto Capsule coffee machine 1.3 L:
This short summary of the Krups KP 5105 Fully-auto Capsule coffee machine 1.3 L data-sheet is auto-generated and uses the product title and the first six key specs.

Krups KP 5105, Capsule coffee machine, 1.3 L, Coffee capsule, 1500 W, Black, Red

Long summary description Krups KP 5105 Fully-auto Capsule coffee machine 1.3 L:
This is an auto-generated long summary of Krups KP 5105 Fully-auto Capsule coffee machine 1.3 L based on the first three specs of the first five spec groups.

Krups KP 5105. Product type: Capsule coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 1.3 L, Coffee input type: Coffee capsule. Power: 1500 W. Product color: Black, Red

Performance
Coffee maker type *
Fully-auto
Coffee capsule/pod system
Dolce Gusto
Maximum operating pressure
15 bar
Appliance placement *
Countertop
Product type *
Capsule coffee machine
Water tank capacity *
1.3 L
Coffee input type *
Coffee capsule
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Ergonomics
Built-in display *
No
Removable water tank
Yes
Product color *
Black, Red
Power
Power *
1500 W
Auto power off
Yes
Weight & dimensions
Width
12.4" (316 mm)
Depth
7.72" (196 mm)
Height
12.3" (312 mm)
Weight
7.5 lbs (3.4 kg)
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:30:51
Uk has collected 4 expert reviews for Krups KP 5105 Fully-auto Capsule coffee machine 1.3 L and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
gadgetspeak.com
Updated:
2017-03-01 08:30:51
This is the third – and dare I say – the most futuristic Dolce Gusto coffee machine I have reviewed. Firstly I must thank expressoclub who pointed the existence of this machine to me long before it was made available for sale in the UK...
80%
Brand Image Article code product Stock Price from
Krups Prodigio & Milk XN411T10 Fully-auto Espresso machine 0.8 L Krups Prodigio & Milk XN411T10 Fully-auto Espresso machine 0.8 L
(show image)
YY2561FD Prodigio & Milk XN411T10
Krups F30908 Drip coffee maker 1.25 L Krups F30908 Drip coffee maker 1.25 L
(show image)
F3090810 F30908