location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N482-6M12-6M12 patch panel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N482-6M12-6M12 40Gb Pass-Through Cassette - (x6) 12-Fiber MTP/MPO ( Female )
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N482-6M12-6M12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332184573 show
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:50:01
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N482-6M12-6M12 patch panel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High Density Fiber Cassette for use with Tripp Lite N482-01U and N482-02U High Density Fiber Enclosure Panels
  • - 40Gb Pass-through Cassette, with (x6) 12-Fiber MTP/MPO connections ( Female )
  • - Guaranteed compatibility when used with recommended Tripp Lite cabling
  • - Designed specifically for use with Tripp Lite cables, such as the N842-, N844- and N845-Series cables
  • - Factory terminated connectors reduce the time and labor required of field connector terminations
Guarantee: Lifetime limited
Long product name Tripp Lite N482-6M12-6M12 patch panel :
The short editorial description of Tripp Lite N482-6M12-6M12 patch panel

40Gb Pass-Through Cassette - (x6) 12-Fiber MTP/MPO ( Female )
More>>>
Tripp Lite N482-6M12-6M12 patch panel:
The official marketing text of Tripp Lite N482-6M12-6M12 patch panel as supplied by the manufacturer

Tripp Lite's N482-6M12-6M12 is a High Density 40Gb Pass-through Cassette, with (x6) 12-Fiber MTP/MPO connections. For use with Tripp Lite's N482-01U and N482-02U High Density Fiber Enclosure Panels; up to 5 cassettes per N482-01U, or up to 14 cassettes per N482-02U. Guaranteed compatibility when used with recommended Tripp Lite cabling. Designed specifically for use with Tripp Lite cables, such as the N842-, N844- and N845-Series cables. Installation is simple, with the cassette being easily installed or removed using push / pull tabs to lock or unlock it from the panel; no tools required. Furthermore, each cassette features factory terminated connectors that reduce the time and labor required of field connector terminations.

High Density Fiber Cassette for use with Tripp Lite N482-01U and N482-02U High Density Fiber Enclosure Panels
40Gb Pass-through Cassette, with (x6) 12-Fiber MTP/MPO connections
Guaranteed compatibility when used with recommended Tripp Lite cabling
Designed specifically for use with Tripp Lite cables, such as the N842-, N844- and N845-Series cables
Installation is simple, with the cassette being easily installed or removed using push / pull tabs to lock or unlock it from the panel; no tools required.
Factory terminated connectors reduce the time and labor required of field connector terminations

Short summary description Tripp Lite N482-6M12-6M12 patch panel:
This short summary of the Tripp Lite N482-6M12-6M12 patch panel data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N482-6M12-6M12, 40 Gigabit Ethernet, 40000 Mbit/s, MTP, Black, Steel, 3.5" (88.9 mm)

Long summary description Tripp Lite N482-6M12-6M12 patch panel:
This is an auto-generated long summary of Tripp Lite N482-6M12-6M12 patch panel based on the first three specs of the first five spec groups.

Tripp Lite N482-6M12-6M12. Ethernet interface type: 40 Gigabit Ethernet, Maximum data transfer rate: 40000 Mbit/s, Connector(s): MTP. Product color: Black, Material: Steel. Width: 3.5" (88.9 mm), Height: 1.2" (30.5 mm), Depth: 0.902" (22.9 mm). Package width: 4.1" (104.1 mm), Package depth: 2.4" (61 mm), Package height: 2.4" (61 mm). Country of origin: China, Quantity per pallet: 1 pc(s), Master (outer) case width: 15.4" (391.2 mm)

Network
Ethernet interface type
40 Gigabit Ethernet
Maximum data transfer rate
40000 Mbit/s
Ports quantity
6
Connector(s)
MTP
Design
Product color
Black
Material
Steel
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
3.5" (88.9 mm)
Height
1.2" (30.5 mm)
Depth
0.902" (22.9 mm)
Weight
2.82 oz (80 g)
Packaging data
Package width
4.1" (104.1 mm)
Package depth
2.4" (61 mm)
Package height
2.4" (61 mm)
Package weight
3.17 oz (90 g)
Logistics data
Country of origin
China
Quantity per pallet
1 pc(s)
Master (outer) case width
15.4" (391.2 mm)
Master (outer) case length
12.8" (325.1 mm)
Master (outer) case height
12.8" (325.1 mm)
Master (outer) case weight
19.3 lbs (8.75 kg)
Quantity per master (outer) case
90 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332184570
Brand Image Article code product Stock Price from
Tripp Lite N482-04U patch panel 4U Tripp Lite N482-04U patch panel 4U
(show image)
N482-04U N482-04U Enclosure for 28 High-Density Fiber Cassettes, 4U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N48M-8L2L-10 patch panel 1U Tripp Lite N48M-8L2L-10 patch panel 1U
(show image)
N48M-8L2L-10 Preloaded Fiber Panel, 1U - 8x LC/LC Duplex Cables (M/M), OM4 Multimode, 10 m (32.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N48M-6L8L-10 patch panel 1U Tripp Lite N48M-6L8L-10 patch panel 1U
(show image)
N48M-6L8L-10 Preloaded Fiber Panel, 1U - 6x (4x LC/LC Duplex M/M) 8F Trunk Cables, OM4 Multimode, 10 m (32.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N48M-64M8L4-03 patch panel 3U Tripp Lite N48M-64M8L4-03 patch panel 3U
(show image)
N48M-64M8L4-03 Preloaded Fiber Patch Panel, 3U - 64x (12F MTP/MPO-PC to 4x LC Duplex F/F) 8F Trunk Cables, OM4 Multimode, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N48M-4M8L4-10 patch panel 1U Tripp Lite N48M-4M8L4-10 patch panel 1U
(show image)
N48M-4M8L4-10 Preloaded Fiber Panel, 1U - 4x (12F MTP/MPO-PC to 4x LC Duplex F/M) 8F Trunk Cables, OM4 Multimode, 10 m (32.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N48M-4M3X8M-10 patch panel 1U Tripp Lite N48M-4M3X8M-10 patch panel 1U
(show image)
N48M-4M3X8M-10 Preloaded Fiber Panel, 1U - 4x (3x8F MTP/MPO-PC F/F) 24F Trunk Cables, OM4 Multimode, 10 m (32.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N48M-4L16L-10 patch panel 1U Tripp Lite N48M-4L16L-10 patch panel 1U
(show image)
N48M-4L16L-10 Preloaded Fiber Panel, 1U - 4x (8x LC/LC Duplex M/M) 16F Trunk Cables, OM4 Multimode, 10 m (32.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N48M-48M8L4-05 patch panel 3U Tripp Lite N48M-48M8L4-05 patch panel 3U
(show image)
N48M-48M8L4-05 Preloaded Fiber Patch Panel, 3U - 48x (12F MTP/MPO-PC to 4x LC Duplex F/F) 8F Trunk Cables, OM4 Multimode, 5 m (16.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N48M-32M8L4-03 patch panel 2U Tripp Lite N48M-32M8L4-03 patch panel 2U
(show image)
N48M-32M8L4-03 Preloaded Fiber Patch Panel, 2U - 32x (12F MTP/MPO-PC to 4x LC Duplex F/F) 8F Trunk Cables, OM4 Multimode, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N48M-2M8L4-20 patch panel 1U Tripp Lite N48M-2M8L4-20 patch panel 1U
(show image)
N48M-2M8L4-20 Preloaded Fiber Panel, 1U - 2x (12F MTP/MPO-PC to 4x LC Duplex F/M) 8F Trunk Cables, OM4 Multimode, 20 m (65.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)