location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Keys-To-Go QWERTY Spanish Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keys-To-Go
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-006708 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206055490
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:05:28
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech Keys-To-Go QWERTY Spanish Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Logitech Keys-To-Go is a super-slim, super-light keyboard that you can keep with you through the day whether you're working or learning from the backyard or back at the office
  • - The sealed, compact keyboard protects against crumbs, spills, and almost anything else you (or your kids) can throw at it, and wipes clean in seconds
  • - Works with the screens you use most including iPhone, iPad, and Apple TV, and even comes with a convenient stand for your phone
  • - Comfortable, soft keys type silently so you and the people around you can focus on quietly working or learning without distractions
  • - Full row of iOS keyboard shortcuts provide one-tap access to popular functions like volume up/down, mute, media controls, and more
  • - An easy one-time Bluetooth pairing provides a reliable connection between Keys-To-Go wireless keyboard and your device
Guarantee: 2 years
Long product name Logitech Keys-To-Go QWERTY Spanish Bluetooth Black :
The short editorial description of Logitech Keys-To-Go QWERTY Spanish Bluetooth Black

Keys-To-Go
More>>>
Logitech Keys-To-Go QWERTY Spanish Bluetooth Black:
The official marketing text of Logitech Keys-To-Go QWERTY Spanish Bluetooth Black as supplied by the manufacturer

Type on your terms with Keys-To-Go, the super-slim, super-light Bluetooth® keyboard for iPhone®, iPad® and Apple TV® that fits anywhere and goes everywhere. The durable, spill-proof Keys-To-Go helps you escape the cramped on-screen keyboard and turn any space into a workspace whether you’re in the backyard, the kitchen, or the park. Keys-To-Go has comfortable, soft keys that type silently so you and people around you can focus without distractions. Plus, a full row of iOS® shortcut keys provide one-tap access to your most-used functions including volume and media controls.

Short summary description Logitech Keys-To-Go QWERTY Spanish Bluetooth Black:
This short summary of the Logitech Keys-To-Go QWERTY Spanish Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Keys-To-Go, QWERTY, Spanish, Black, Wireless, Bluetooth, Battery

Long summary description Logitech Keys-To-Go QWERTY Spanish Bluetooth Black:
This is an auto-generated long summary of Logitech Keys-To-Go QWERTY Spanish Bluetooth Black based on the first three specs of the first five spec groups.

Logitech Keys-To-Go. Keyboard layout: QWERTY, Keyboard language: Spanish. Product color: Black. Connectivity technology: Wireless, Device interface: Bluetooth. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium Polymer (LiPo). Mobile operating systems supported: iOS

GO PAIR WITH ALMOST ANY SCREEN

KEYS-TO-GO is super simple to connect to your iPhone, iPad, AppleTV and more. It sets up in seconds with Bluetooth®, so you can seamlessly continue sending texts on your phone. Or quickly turn your tablet into a laptop and blog away at a café. It can even help you tap into all the fun of your media center without getting up from your comfy chair.

GO ELEGANT AND EFFORTLESSLY COOL
GO ELEGANT AND EFFORTLESSLY COOL

Fashion and function all in one, KEYS-TO-GO acts like wireless wearable tech. It stylishly integrates into your lifestyle so you look great whether you’re working on the beach or replying to an email at a cafe.

Keyboard
Keyboard layout *
QWERTY
Keyboard language *
Spanish
Pointing device *
No
Numeric keypad *
No
Hot keys
Yes
Performance
Product color *
Black
Fingerprint reader
No
Cover *
No
USB hub
No
Backlight *
No
Wrist rest
No
Spill-resistant keyboard
Yes
Battery LED indicator
Yes
Ports & interfaces
Connectivity technology *
Wireless
Device interface *
Bluetooth
Power
Power source *
Battery
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Number of batteries supported
2
Battery capacity
140 mAh
Battery capacity
0.518 Wh
Charging source
USB
System requirements
Mobile operating systems supported
iOS
Weight & dimensions
Width
9.53" (242 mm)
Depth
5.39" (137 mm)
Height
0.236" (6 mm)
Weight
6.35 oz (180 g)
Packaging data
Package type
Box
Package width
0.709" (18 mm)
Package depth
5.67" (144 mm)
Package height
9.88" (251 mm)
Package weight
10.8 oz (305 g)
Packaging content
Cables included
USB
User guide
Yes
Technical details
Languages support
Spanish
Other features
Cable lock slot
No
Logistics data
Harmonized System (HS) code
84716060
Shipping (inner) case GTIN (EAN/UPC)
50992060554928
Shipping (inner) case width
3.78" (9.6 cm)
Shipping (inner) case length
6.02" (15.3 cm)
Shipping (inner) case height
10.4" (26.3 cm)
Shipping (inner) case weight
3.53 lbs (1.6 kg)
Master (outer) case GTIN (EAN/UPC)
50992060554911
Master (outer) case width
6.54" (166 mm)
Master (outer) case length
10.5" (267 mm)
Master (outer) case height
6.65" (169 mm)
Master (outer) case weight
6.39 lbs (2.9 kg)
Quantity per pallet
1344 pc(s)
Quantity per intermodal container (20ft)
27008 pc(s)
Quantity per intermodal container (40ft)
55496 pc(s)
Quantity per intermodal container (40ft, HC)
62120 pc(s)
Brand Image Article code product Stock Price from
Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTY Spanish Black Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTY Spanish Black
(show image)
920-008136 CREATE Backlit Keyboard Case with Smart Connector Technology 0.00
(excl. VAT)
0 (incl. VAT)
Logitech CREATE Backlit Keyboard Case with Smart Connector QWERTY Spanish Black Logitech CREATE Backlit Keyboard Case with Smart Connector QWERTY Spanish Black
(show image)
920-007829 CREATE Backlit Keyboard Case with Smart Connector 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Focus QWERTY Spanish Bluetooth Black Logitech Focus QWERTY Spanish Bluetooth Black
(show image)
920-007980 Focus 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Type+ For iPad Air 2 QWERTY Spanish Bluetooth Black Logitech Type+ For iPad Air 2 QWERTY Spanish Bluetooth Black
(show image)
920-006587 Type+ For iPad Air 2 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Type+ QWERTY Spanish Bluetooth Black Logitech Type+ QWERTY Spanish Bluetooth Black
(show image)
920-006545 Type+ 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 1 distributor(s)
Disclaimer Logitech Keys-To-Go QWERTY Spanish Bluetooth Black:
Disclaimer

© 2020 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.