location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Type+ QWERTZ Swiss Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Type+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-006584 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206054424
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech Type+ QWERTZ Swiss Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - QWERTZ Swiss
  • - Cover
  • - Wireless Bluetooth
  • - Power source: Battery Built-in battery
  • - Brand compatibility: Apple
  • - Black
Guarantee: 1-Year Limited Hardware Warranty
Long product name Logitech Type+ QWERTZ Swiss Bluetooth Black :
The short editorial description of Logitech Type+ QWERTZ Swiss Bluetooth Black

TYPE+, f/iPad Air 2, CH (QWERTZ), 430g
More>>>
Logitech Type+ QWERTZ Swiss Bluetooth Black:
The official marketing text of Logitech Type+ QWERTZ Swiss Bluetooth Black as supplied by the manufacturer

Type+, iPad Air keyboard case, for when you want to say more with your iPad Air.

Exceptional typing experience
A fast and accurate typing experience thanks to the built-in keyboard with well-spaced keys and optimized layout.

Thin and light
Precision engineering and state-of-the-art materials make this protective iPad Air case amazingly thin and light.

Two-sided protection
- Front and back protection from bumps and scratches
- Liquid repellent materials protect iPad Air from accidental spills.

Two viewing positions
Dual-view stand caters to different activities from typing-to-reading.

Ready when you need it
Type+ and your iPad are ready when you are. Type+ wakes iPad Air when the cover is opened and puts it to sleep when the cover is closed. Type+ turns on automatically when iPad is in the upright typing position.

Long lasting, rechargeable battery
Get up to 3 months of battery life on a single charge.* Recharge Type+ using the USB cable.

SecureLock system
Corner clips keep iPad firmly secured in the protective case.
- Powerful magnets are designed to keep Type+ securely closed

Short summary description Logitech Type+ QWERTZ Swiss Bluetooth Black:
This short summary of the Logitech Type+ QWERTZ Swiss Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Type+, QWERTZ, Swiss, Apple, iPad Air 2, Black, Scratch resistant

Long summary description Logitech Type+ QWERTZ Swiss Bluetooth Black:
This is an auto-generated long summary of Logitech Type+ QWERTZ Swiss Bluetooth Black based on the first three specs of the first five spec groups.

Logitech Type+. Keyboard layout: QWERTZ, Keyboard language: Swiss. Brand compatibility: Apple, Compatibility: iPad Air 2, Product color: Black. Connectivity technology: Wireless, Device interface: Bluetooth. Power source: Battery, Battery type: Built-in battery, Charging source: USB. Mobile operating systems supported: iOS

Keyboard
Keyboard layout *
QWERTZ
Keyboard language *
Swiss
Pointing device *
No
Numeric keypad *
No
Island-style keyboard
Yes
Hot keys
Yes
Performance
Brand compatibility *
Apple
Compatibility *
iPad Air 2
Product color *
Black
Fingerprint reader
No
Cover *
Yes
USB hub
No
Backlight *
No
Spill-resistant keyboard
Yes
Protection features
Scratch resistant
Ports & interfaces
Connectivity technology *
Wireless
Device interface *
Bluetooth
Power
Power source *
Battery
Battery type
Built-in battery
Charging source
USB
Auto power off
Yes
System requirements
Mobile operating systems supported
iOS
Weight & dimensions
Width
10.2" (259.9 mm)
Weight & dimensions
Depth
0.673" (17.1 mm)
Height
7.23" (183.7 mm)
Weight
15.2 oz (430 g)
Packaging data
Package width
1.18" (30 mm)
Package depth
8.39" (213 mm)
Package height
10.6" (270 mm)
Package volume
1670 cm³
Package weight
26.6 oz (755 g)
Packaging content
Cables included
USB
User guide
Yes
Other features
Cable lock slot
No
Logistics data
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
50992060544219
Master (outer) case width
10.5" (267 mm)
Master (outer) case length
8.66" (220 mm)
Master (outer) case height
11.3" (288 mm)
Master (outer) case weight
15 lbs (6.8 kg)
Master (outer) case volume
17100 cm³
Quantity per pallet
728 pc(s)
Quantity per intermodal container (20ft)
14400 pc(s)
Quantity per intermodal container (40ft)
29504 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-08-06 06:39:24
Uk has collected 12 expert reviews for Logitech Type+ QWERTZ Swiss Bluetooth Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
vernonchan.com
Updated:
2017-08-06 06:39:24
The popularity of tablets may have dwindled in the past 24 months, but some consumers still look to them as great content consumption and notebook replacement devices. The iPad, which defined the category, is still a favourite and the de facto tablet in t...
Good Pleasing design, solid build, Lightweight, Easy pairing, Great on/off mechanism, Great typing feel and experience, Good battery life, Excellent price, Convenient iOS shortcut and function keys, READ ALSO  Honor 8 Pro first impressions: The search for powe...
Bad What I dislike, Non-adjustable angle...
Bottom line The Logitech Type+ for iPad Air is a solid effort from Logitech. It gets almost everything right – from design, to build and overall user experience. What's fantastic is that the typing experience is as good as some of the best on real notebooks.My single...
90%
wegotserved.com
Updated:
2017-08-06 06:39:24
The Logitech Type+ is an intuitive, well-engineered accessory for the iPad Air offering both protection and flexibility to transform Apple's tablet into a comfortable, competent business device. If you're thinking about abandoning your notebook for travel...
Bottom line With up to 3 months of battery life available on a single charge, the Type+ is a highly intuitive, low maintenance companion to the iPad Air that will quickly become an essential addition to your briefcase. The case itself is robust enough to prote...
89%
pcmag.com
Updated:
2017-08-06 06:39:24
With the Type+, Logitech proves that excellent keyboard cases don't need to cross the $100 mark. The Type+ is a simple keyboard case that doesn't try to impress with detachable sections and multiple viewing angles, which helps bring the price down to $99...
Good Excellent keyboard. Attractive design, materials, and color options. Less expensive than competition.
Bad Only one viewing angle and orientation...
Bottom line Overall, the Logitech Type+ for iPad Air 2 is an excellent keyboard case, even if its viewing options are a bit limited...
80%
Laptopmag.com
Updated:
2017-08-06 06:39:24
In addition to the stand mode, the Type+ can be folded so that its keyboard is covered while still letting you use your iPad. It feels a little awkward, but I grew comfortable holding my iPad in this manner. Still, it would be nice to be able to detach th...
Good Attractive, subdued design, Large keys, Dedicated iOS function row, Fast typing...
Bad Can't tilt the iPad at multiple angles, iPad's switches, ports and camera...
80%
zdnet.com
Updated:
2017-08-06 06:39:24
Take an iPad Air and put it in a good case with a keyboard and the tablet becomes a real workhorse. There are quite a few cases available, and the new Logitech Type+ is one of the best.Logitech made some good design choices with the Type+ that result in a...
Good Key layout...
Bad Not backlit, No battery indicator...
Bottom line In spite of the minor quibbles, the Logitech Type+ keyboard case is one of the best for the iPad Air. The light case provides simple protection for the expensive tablet, from both minor drops and spills. The Logitech Type+ comes close to knocking my fa...
90%
ilounge.com
Updated:
2017-08-06 06:39:24
Type+ is the fifth Logitech keyboard we've tested for the iPad Air. The company earned our high recommendation for the Ultrathin Keyboard Cover for iPad Air , a strong general recommendation for the less polished earlier version of the same product , and...
Bottom line When the original iPad debuted four years ago, we pegged keyboard cases as a critically important accessory category — the bridge between tablets and laptops. Despite Apple's insistence that people would eventually prefer typing on virtual keyboards, the...
80%
tuaw.com
Updated:
2017-08-06 06:39:24
I've reviewed a lot of iPad keyboard cases over the years, finding some that are amazing (the four-star rated US$169 ClamCase Pro for iPad Air , for example), and some that aren't that great. The new Logitech Type+ for iPad Air (US$99.99) is a billed as a...
Bottom line With a low price tag, a solid automatic keyboard on/off mechanism, a great typing feel, good looks, and better battery life and less weight than the leading competitor, the Logitech Type+ for iPad Air moves into a tie for the top keyboard case for Appl...
100%
Brand Image Article code product Stock Price from
Logitech CREATE QWERTY Swiss Smart Connector Black Logitech CREATE QWERTY Swiss Smart Connector Black
(show image)
920-007827 CREATE 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTZ Swiss Bluetooth Black, Red Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTZ Swiss Bluetooth Black, Red
(show image)
920-007425 Blok Protective Keyboard Case for iPad Air 2 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Keys-To-Go QWERTZ Swiss Bluetooth Black Logitech Keys-To-Go QWERTZ Swiss Bluetooth Black
(show image)
920-006706 Keys-To-Go 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)