location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Black Inkjet Cartridge - Replaces Canon PGI-550BKXL ink cartridge 1 pc(s) Standard Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Inkjet Cartridge - Replaces Canon PGI-550BKXL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30036DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598018374
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60263
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2019 16:11:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM Black Inkjet Cartridge - Replaces Canon PGI-550BKXL ink cartridge 1 pc(s) Standard Yield
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Black
  • - Standard Yield
  • - Brand compatibility: Canon
  • - 1 pc(s)
Guarantee: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Black Inkjet Cartridge - Replaces Canon PGI-550BKXL ink cartridge 1 pc(s) Standard Yield :
The short editorial description of MM Black Inkjet Cartridge - Replaces Canon PGI-550BKXL ink cartridge 1 pc(s) Standard Yield

MM Print Supplies 30036DK - Color Inkjet Cartridge - Replaces Canon PGI-550BKXL
More>>>
MM Black Inkjet Cartridge - Replaces Canon PGI-550BKXL ink cartridge 1 pc(s) Standard Yield:
The official marketing text of MM Black Inkjet Cartridge - Replaces Canon PGI-550BKXL ink cartridge 1 pc(s) Standard Yield as supplied by the manufacturer

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Packaging
The inkjet cartridges come in blisterpacks made from recycled plastic.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM Black Inkjet Cartridge - Replaces Canon PGI-550BKXL ink cartridge 1 pc(s) Standard Yield:
This short summary of the MM Black Inkjet Cartridge - Replaces Canon PGI-550BKXL ink cartridge 1 pc(s) Standard Yield data-sheet is auto-generated and uses the product title and the first six key specs.

MM Black Inkjet Cartridge - Replaces Canon PGI-550BKXL, Standard Yield, Black, 25 ml, 1 pc(s)

Long summary description MM Black Inkjet Cartridge - Replaces Canon PGI-550BKXL ink cartridge 1 pc(s) Standard Yield:
This is an auto-generated long summary of MM Black Inkjet Cartridge - Replaces Canon PGI-550BKXL ink cartridge 1 pc(s) Standard Yield based on the first three specs of the first five spec groups.

MM Black Inkjet Cartridge - Replaces Canon PGI-550BKXL. Cartridge capacity: Standard Yield, Black ink volume: 25 ml, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Black ink volume
25 ml
Cartridge capacity
Standard Yield
Printing colors *
Black
Brand compatibility *
Canon
Cartridge return & recycling
No
OEM code
6431B001
Color
Yes
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Package width
3.78" (96 mm)
Package depth
5.87" (149 mm)
Package height
1.18" (30 mm)
Package weight
2.01 oz (57 g)
Package type
Blister
Brand Image Article code product Stock Price from
MM 30047UK ink cartridge 1 pc(s) Standard Yield Magenta MM 30047UK ink cartridge 1 pc(s) Standard Yield Magenta
(show image)
30047UK 30047UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30050UK ink cartridge Standard Yield Black, Cyan, Magenta, Photo black, Yellow MM 30050UK ink cartridge Standard Yield Black, Cyan, Magenta, Photo black, Yellow
(show image)
30050UK 30050UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30049UK ink cartridge Standard Yield Gray MM 30049UK ink cartridge Standard Yield Gray
(show image)
30049UK 30049UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30048UK ink cartridge Standard Yield Yellow MM 30048UK ink cartridge Standard Yield Yellow
(show image)
30048UK 30048UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30046UK ink cartridge Standard Yield Cyan MM 30046UK ink cartridge Standard Yield Cyan
(show image)
30046UK 30046UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30045UK ink cartridge 1 pc(s) Standard Yield Black MM 30045UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
30045UK 30045UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30044UK ink cartridge Standard Yield Black MM 30044UK ink cartridge Standard Yield Black
(show image)
30044UK 30044UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30043UK ink cartridge 1 pc(s) High (XL) Yield MM 30043UK ink cartridge 1 pc(s) High (XL) Yield
(show image)
30043UK 30043UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30042UK ink cartridge 1 pc(s) High (XL) Yield Black MM 30042UK ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
30042UK 30042UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30041UK ink cartridge 1 pc(s) Standard Yield Black, Cyan, Magenta, Photo black, Yellow MM 30041UK ink cartridge 1 pc(s) Standard Yield Black, Cyan, Magenta, Photo black, Yellow
(show image)
30041UK 30041UK 0.00
(excl. VAT)
0 (incl. VAT)