location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 00FP675 graphics card NVIDIA Quadro K4000 3 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
00FP675
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00FP675
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883436571708 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo 00FP675 graphics card NVIDIA Quadro K4000 3 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NVIDIA Quadro K4000 3 GB GDDR5
  • - 3840 x 2160 pixels 192 bit PCI Express 2.0
  • - DisplayPorts quantity: 2
  • - DVI-I ports quantity: 1
  • - DirectX version: 11 OpenGL version: 4.1
Long product name Lenovo 00FP675 graphics card NVIDIA Quadro K4000 3 GB GDDR5 :
The short editorial description of Lenovo 00FP675 graphics card NVIDIA Quadro K4000 3 GB GDDR5

Quadro K4000, 3GB GDDR5, 192-bit, DVI-I DL + 2 DisplayPorts
More>>>
Lenovo 00FP675 graphics card NVIDIA Quadro K4000 3 GB GDDR5:
The official marketing text of Lenovo 00FP675 graphics card NVIDIA Quadro K4000 3 GB GDDR5 as supplied by the manufacturer

Supercharged NVIDIA Kepler™ Architecture Performance for Graphics Intensive Professional Workflows

The NVIDIA® Quadro® K4000 graphics board offers ultra fast performance and visual quality enhancing technical innovations that take a wide range of leading professional applications to the next level of performance and fluid interactivity. You get 3GB of GDDR5 GPU memory, 768 SMX CUDA™ parallel processing cores, the ability to drive up to four simultaneous displays, and full Shader Model 5 compatibility; all in a single slot form factor requiring significantly less power than competing graphics products.

Designed and built specifically for professional workstations, NVIDIA Quadro GPUs power more than 200 professional applications across a broad range of industries including manufacturing, media and entertainment, sciences, and energy. Professionals trust them to realize their most ambitious visions— whether it’s product design, visualization and simulation, or spectacular visual storytelling – and get results to market faster, more profitably, and with superior visual quality.

Short summary description Lenovo 00FP675 graphics card NVIDIA Quadro K4000 3 GB GDDR5:
This short summary of the Lenovo 00FP675 graphics card NVIDIA Quadro K4000 3 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 00FP675, Quadro K4000, 3 GB, GDDR5, 192 bit, 3840 x 2160 pixels, PCI Express 2.0

Long summary description Lenovo 00FP675 graphics card NVIDIA Quadro K4000 3 GB GDDR5:
This is an auto-generated long summary of Lenovo 00FP675 graphics card NVIDIA Quadro K4000 3 GB GDDR5 based on the first three specs of the first five spec groups.

Lenovo 00FP675. Graphics processor family: NVIDIA, Graphics processor: Quadro K4000. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit. Maximum resolution: 3840 x 2160 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Processor
CUDA *
Yes
CUDA cores
768
Graphics processor family *
NVIDIA
Graphics processor *
Quadro K4000
Maximum resolution *
3840 x 2160 pixels
Maximum digital resolution
3840 x 2160 pixels
Stream processors
768
Maximum displays per videocard
2
Memory
Discrete graphics card memory *
3 GB
Graphics card memory type *
GDDR5
Memory bus *
192 bit
Memory bandwidth (max)
134 GB/s
Ports & interfaces
Interface type *
PCI Express 2.0
DVI-I ports quantity *
1
DisplayPorts quantity *
2
DisplayPort version
1.2
DVI ports quantity
1
Performance
PhysX
No
Performance
TV tuner integrated *
No
DirectX version *
11
Shader model version *
5.0
OpenGL version *
4.1
HDCP
Yes
Dual Link DVI *
Yes
NVIDIA 3D Vision
Yes
Design
Cooling type *
Active
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
Number of slots
1
Power
Power consumption (max)
80 W
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Height
4.38" (111.2 mm)
Width
9.5" (241.3 mm)
Sustainability
Sustainability certificates
ENERGY STAR