location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26361-F2222-L42 graphics card NVIDIA Quadro K420 1 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F2222-L42
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2222-L42
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu S26361-F2222-L42 graphics card NVIDIA Quadro K420 1 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NVIDIA Quadro K420 1 GB GDDR3
  • - 3840 x 2160 pixels 128 bit 891 MHz PCI Express 2.0
  • - DisplayPorts quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 11 OpenGL version: 4.4
  • - 41 W
Long product name Fujitsu S26361-F2222-L42 graphics card NVIDIA Quadro K420 1 GB GDDR3 :
The short editorial description of Fujitsu S26361-F2222-L42 graphics card NVIDIA Quadro K420 1 GB GDDR3

NVIDIA Quadro K420 1GB Graphics Card
More>>>
Fujitsu S26361-F2222-L42 graphics card NVIDIA Quadro K420 1 GB GDDR3:
The official marketing text of Fujitsu S26361-F2222-L42 graphics card NVIDIA Quadro K420 1 GB GDDR3 as supplied by the manufacturer

Harness power-efficient 3D application performance inside your HP Workstation with the NVIDIA® Quadro® K420 1 GB graphics card. It’s an ideal solution for creating entry to medium complexity 3D models.

Features

- Easily support your professional software application base with comprehensive ISV certifications. Enjoy fast performance from the power-efficient GPU and 1 GB of DDR3 memory.
- Get low-profile, single-slot 3D performance that fits within your most compact workstation chassis, and the entire HP Z Workstation lineup, and doesn’t require external power.
- Get an all-new display engine that drives up to four displays with DisplayPort 1.2 support for ultra-high resolutions like 3840 x 2160 @ 60 Hz with 30-bit color. Then, easily manage them with NVIDIA® Mosaic and NVIDIA® nView® technologies.

Short summary description Fujitsu S26361-F2222-L42 graphics card NVIDIA Quadro K420 1 GB GDDR3:
This short summary of the Fujitsu S26361-F2222-L42 graphics card NVIDIA Quadro K420 1 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26361-F2222-L42, Quadro K420, 1 GB, GDDR3, 128 bit, 3840 x 2160 pixels, PCI Express 2.0

Long summary description Fujitsu S26361-F2222-L42 graphics card NVIDIA Quadro K420 1 GB GDDR3:
This is an auto-generated long summary of Fujitsu S26361-F2222-L42 graphics card NVIDIA Quadro K420 1 GB GDDR3 based on the first three specs of the first five spec groups.

Fujitsu S26361-F2222-L42. Graphics processor family: NVIDIA, Graphics processor: Quadro K420. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 891 MHz. Maximum resolution: 3840 x 2160 pixels. DirectX version: 11, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Processor
CUDA *
Yes
CUDA cores
192
Graphics processor family *
NVIDIA
Graphics processor *
Quadro K420
Maximum resolution *
3840 x 2160 pixels
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR3
Memory bus *
128 bit
Memory clock speed
891 MHz
Memory bandwidth (max)
29 GB/s
Ports & interfaces
Interface type *
PCI Express 2.0
DVI-I ports quantity *
1
DisplayPorts quantity *
1
DisplayPort version
1.2
DVI ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11
Shader model version *
5.0
OpenGL version *
4.4
Dual Link DVI *
Yes
NVIDIA 3D Vision
Yes
NVIDIA GameWorks VR
No
NVIDIA G-SYNC
No
Design
Cooling type *
Active
Number of slots
1
Power
Power consumption (typical) *
41 W
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)