location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-L2520D multifunction printer Laser A4 2400 x 600 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-L2520D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-L2520D show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2023 07:35:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother DCP-L2520D multifunction printer Laser A4 2400 x 600 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser Mono printing
  • - 2400 x 600 DPI
  • - Printing colors: Black
  • - A4 30 ppm
  • - Mono copying Color scanning
  • - USB port
  • - Internal memory: 32 MB
  • - 21.4 lbs (9.7 kg)
Guarantee: 1 year on-site + 2 year carry-in
Long product name Brother DCP-L2520D multifunction printer Laser A4 2400 x 600 DPI 30 ppm :
The short editorial description of Brother DCP-L2520D multifunction printer Laser A4 2400 x 600 DPI 30 ppm

3-in-1 Mono Laser Multi-Function Centres with Automatic Double-sided, 32MB, USB 2.0, 30pm, 600 x 600 dpi
More>>>
Brother DCP-L2520D multifunction printer Laser A4 2400 x 600 DPI 30 ppm:
The official marketing text of Brother DCP-L2520D multifunction printer Laser A4 2400 x 600 DPI 30 ppm as supplied by the manufacturer

Boost your productivity with Brother’s DCP-L2520D Multi-Function Centres. With high-speed printing of up to 30 pages per minute (ppm) and multiple valuable features, you will have a printing experience like no other. Plus, you will get a 2,600-page high yield toner that comes with your Multi-Function Centre.

Enjoy Lower Running Costs
Reduce paper and toner wastage with Brother's duplex (two-sided) printing and optional high-yield toner cartridges which effectively reduce total operating costs and lower your overall cost per print. Plus, easily produce 2-up and 4-up on a single sheet. This saves paper when viewing drafts or layouts.

Improve Productivity and Save Time
Featuring print speeds up to 30ppm, higher print speeds save time for multiple users and on large volume printing tasks. Users can utilise their time more efficiently instead of waiting for their printouts

Greater output.Lower cost
Get the best results with 2,600 page high yield* inbox toner cartridges that last longer and produce high quality prints. Plus, save time and money with fewer replacements and lower your overall printing cost *Declared in accordance with ISO/IEC 19752.

Short summary description Brother DCP-L2520D multifunction printer Laser A4 2400 x 600 DPI 30 ppm:
This short summary of the Brother DCP-L2520D multifunction printer Laser A4 2400 x 600 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-L2520D, Laser, Mono printing, 2400 x 600 DPI, Mono copying, A4, Black, Gray

Long summary description Brother DCP-L2520D multifunction printer Laser A4 2400 x 600 DPI 30 ppm:
This is an auto-generated long summary of Brother DCP-L2520D multifunction printer Laser A4 2400 x 600 DPI 30 ppm based on the first three specs of the first five spec groups.

Brother DCP-L2520D. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4. Product color: Black, Gray

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Time to first page (black, normal)
8.5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
30 cpm
Time to first copy (black, normal)
10 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A4 (210 x 297)
Scan to
E-mail, File, Image, OCR
Input color depth
30 bit
Output color depth
24 bit
Scan drivers
ICA, TWAIN, WIA
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
1
Printing colors *
Black
Page description languages
GDI
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper input type
Paper tray
Manual feeder
Yes
Maximum input capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Plain paper, Recycled paper, Thick paper, Thicker paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal
Custom media width
3 - 8.5" (76.2 - 215.9 mm)
Custom media length
5 - 14" (127 - 355.6 mm)
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 1.1, USB 2.0
USB port
Yes
USB 1.1 ports quantity
1
USB 2.0 ports quantity
1
Network
Ethernet LAN *
No
Performance
Card reader integrated
No
Internal memory *
32 MB
Sound pressure level (printing)
50 dB
Sound pressure level (quiet mode)
45 dB
Sound power level (standby)
33 dB
Design
Product color *
Black, Gray
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (max)
1104 W
Power consumption (average operating)
510 W
Power consumption (PowerSave)
1.1 W
Power consumption (standby)
60 W
Power consumption (off)
0.08 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Minimum storage drive space
50 MB
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
10 - 32 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
15.9" (405 mm)
Depth
15.7" (398.5 mm)
Height
10.5" (267 mm)
Weight
21.4 lbs (9.7 kg)
Other features
Energy saving mode
Yes