Epson logo

Epson WorkForce Pro WF-8090 DTW inkjet printer Color 4800 x 1200 DPI A3+ Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137754
Info modified on:
21 Oct 2022, 10:14:32
Long product name Epson WorkForce Pro WF-8090 DTW inkjet printer Color 4800 x 1200 DPI A3+ Wi-Fi:

WF-8090 DTW - 34ppm/34ppm, 7 s, 4800 x 1200 DPI, USB, 802.11b/g/n, 37 kg

Epson WorkForce Pro WF-8090 DTW inkjet printer Color 4800 x 1200 DPI A3+ Wi-Fi:

Environmentally-friendly and low-intervention printing

A small to medium workgroup A3+ printer that's perfect for businesses who have traditionally used lasers and want to cut costs, increase productivity and reduce downtime. Epson's clean technology helps create a more environmentally-friendly workplace, and PDL printer emulations and Gigabit Eithernet are ideal for enterprise integration.
Key Features

Low TCO A3+ business printer
Low total cost of ownership duplex printer
Ecological
Uses up to 80 percent less power than competitive colour lasers1
Built for business
PDL emulations, Gigabit Ethernet, Wi-Fi and Wi-Fi direct™
Enhance productivity
Automatic double-sided printing, and scalable paper capacity for less refilling
PrecisionCore technology
Epson’s most advanced printhead technology

Short summary description Epson WorkForce Pro WF-8090 DTW inkjet printer Color 4800 x 1200 DPI A3+ Wi-Fi:

Epson WorkForce Pro WF-8090 DTW, Color, 4800 x 1200 DPI, 4, A3+, 65000 pages per month, 34 ppm

Long summary description Epson WorkForce Pro WF-8090 DTW inkjet printer Color 4800 x 1200 DPI A3+ Wi-Fi:

Epson WorkForce Pro WF-8090 DTW. Color, Number of print cartridges: 4, Maximum duty cycle: 65000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A3+. Print speed (black, normal quality, A4/US Letter): 34 ppm. Duplex printing. Display: LCD. Wi-Fi. Product color: White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.