Epson logo

Epson WorkForce Pro WF-8590DWF Laser A3+ 4800 x 1200 DPI 34 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111451
Info modified on:
07 Jul 2021, 14:49:46
Long product name Epson WorkForce Pro WF-8590DWF Laser A3+ 4800 x 1200 DPI 34 ppm Wi-Fi:

WF-8590DWF - 34ppm/34ppm, 7s, Duplex, 4800 x 1200 DPI, Scan 1200 x 2400 DPI, CIS, 33.6kbps, USB, 802.11b/g/n, 34.3 kg

Epson WorkForce Pro WF-8590DWF Laser A3+ 4800 x 1200 DPI 34 ppm Wi-Fi:

A small to medium workgroup A3+ multifunction printer that's perfect for business who have traditionally used lasers and want to cut costs, increase productivity and reduce downtime. Epson's clean technology helps create a more environmentally-friendly workplace, and PDL printer emulations and Gigabit Eithernet are ideal for enterprise integration.

Key Features

Low TCO A3+ business multifunction
Multifunction printer with scalable paper trays
Ecological
Uses up to 80 percent less power than competitive colour lasers
Built for business
Scan-to functions, LDAP address book support and PDL emulations
PrecisionCore technology
Epson's most advanced printhead technology
Enhance productivity
Automatic double-sided printing, scanning, copying and faxing

Short summary description Epson WorkForce Pro WF-8590DWF Laser A3+ 4800 x 1200 DPI 34 ppm Wi-Fi:

Epson WorkForce Pro WF-8590DWF, Laser, Color printing, 4800 x 1200 DPI, A3+, Direct printing, White

Long summary description Epson WorkForce Pro WF-8590DWF Laser A3+ 4800 x 1200 DPI 34 ppm Wi-Fi:

Epson WorkForce Pro WF-8590DWF. Print technology: Laser, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 34 ppm. Copying: Color copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A3+. Wi-Fi. Direct printing. Product color: White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.