location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Toner Magenta 4500sh f AcuL C900 C1900 toner cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL-C900/1900 Developer Cartridge Magenta 4.5k
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S050098 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343843660 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:11:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Toner Magenta 4500sh f AcuL C900 C1900 toner cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Color toner page yield: 4500 pages
  • - 1 pc(s)
Long product name Epson Toner Magenta 4500sh f AcuL C900 C1900 toner cartridge 1 pc(s) Original :
The short editorial description of Epson Toner Magenta 4500sh f AcuL C900 C1900 toner cartridge 1 pc(s) Original

Developer Toner Cartridge Magenta for AcuLaser C900 C1900
More>>>
Epson Toner Magenta 4500sh f AcuL C900 C1900 toner cartridge 1 pc(s) Original:
The official marketing text of Epson Toner Magenta 4500sh f AcuL C900 C1900 toner cartridge 1 pc(s) Original as supplied by the manufacturer

EPSON

Short summary description Epson Toner Magenta 4500sh f AcuL C900 C1900 toner cartridge 1 pc(s) Original:
This short summary of the Epson Toner Magenta 4500sh f AcuL C900 C1900 toner cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Toner Magenta 4500sh f AcuL C900 C1900, 4500 pages, 1 pc(s)

Long summary description Epson Toner Magenta 4500sh f AcuL C900 C1900 toner cartridge 1 pc(s) Original:
This is an auto-generated long summary of Epson Toner Magenta 4500sh f AcuL C900 C1900 toner cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

Epson Toner Magenta 4500sh f AcuL C900 C1900. Color toner page yield: 4500 pages, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Color toner page yield *
4500 pages
Type *
Original
Country of origin
Japan
Weight & dimensions
Dimensions (WxDxH)
11.8 x 3.15 x 2.36" (300 x 80 x 60 mm)
Package width
4.72" (120 mm)
Package depth
17.3" (440 mm)
Package height
6.5" (165 mm)
Package weight
34.5 oz (979 g)
Logistics data
Quantity per pallet layer
17 pc(s)
Quantity per pallet layer (UK)
22 pc(s)
Quantity per pallet (UK)
480 pc(s)
Logistics data
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
39" (99 cm)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
39" (99 cm)
Quantity per pallet
480 pc(s)
Master (outer) case width
4.72" (120 mm)
Master (outer) case length
17.3" (440 mm)
Master (outer) case height
6.5" (165 mm)
Quantity per master (outer) case
1 pc(s)
Other features
Color
Yes
Toner cartridge
Toner magenta
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)