location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson S051083 45000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL-C900/1900 Photoconductor Unit 11.25k/45k
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S051083
Category:
Component of a printer or photocopier which is sometimes referred to as copier cartridge, toner cartridge, or drum unit. An imaging unit in which all or many of the consumable and maintenance items, such as toner, developer, photoconductor, corona wires, wiper blade, etc. are sometimes combined in one module which may be user-disposable/recyclable.
Imaging Units Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:12:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson S051083 45000 pages
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 45000 pages
  • - Print technology: Laser
  • - Epson
  • - 1 pc(s)
Long product name Epson S051083 45000 pages :
The short editorial description of Epson S051083 45000 pages

Photoconductor Unit, 11.25k/45k
More>>>
Epson S051083 45000 pages:
The official marketing text of Epson S051083 45000 pages as supplied by the manufacturer

The photoconductor is the core of the laser printing system, hence high quality and durability are a must! EPSON photoconductor units are produced with high requirements concerning narrow tolerance limits to ensure optimal mechanical and qualitative performance.

Short summary description Epson S051083 45000 pages:
This short summary of the Epson S051083 45000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Epson S051083, 45000 pages, China, Laser, Epson, Epson AcuLaser C1900 Epson AcuLaser C1900D Epson AcuLaser C1900PS Epson AcuLaser C1900S Epson..., 1 pc(s)

Long summary description Epson S051083 45000 pages:
This is an auto-generated long summary of Epson S051083 45000 pages based on the first three specs of the first five spec groups.

Epson S051083. Page yield: 45000 pages, Country of origin: China, Print technology: Laser. Quantity per pack: 1 pc(s), Package width: 7.2" (183 mm), Package depth: 17.9" (455 mm). Quantity per pallet: 126 pc(s), Quantity per pallet layer: 9 pc(s)

Features
Page yield *
45000 pages
Country of origin
China
Print technology
Laser
Quantity
1
Brand compatibility
Epson
Compatibility
Epson AcuLaser C1900 Epson AcuLaser C1900D Epson AcuLaser C1900PS Epson AcuLaser C1900S Epson AcuLaser C900 Epson AcuLaser C900N
Packaging data
Quantity per pack
1 pc(s)
Package width
7.2" (183 mm)
Package depth
17.9" (455 mm)
Package height
5.71" (145 mm)
Package weight
31.4 oz (890 g)
Logistics data
Quantity per pallet
126 pc(s)
Quantity per pallet layer
9 pc(s)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)