location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus DN-19 LIGHT-3 LED bulb 6000 K 3 W F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LED Lighting
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-19 LIGHT-3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032361053
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2024 15:34:40
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus DN-19 LIGHT-3 LED bulb 6000 K 3 W F
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Nominal input voltage: 100-240 V
  • - Input frequency: 50/60 Hz
  • - Operating voltage: DC 12 V, 1000 mA
  • - Performance: 12 W
  • - Control: IR sensor
  • - Power adapter plug: CEE 7/16 (Type C) Europlug
  • - LED DC Input connector: 3.5 mm; 1,5 m length
  • - Maximum total current draw: 250 mA @ 220-240 V
  • - Lum. Flux: 223 lm
  • - Light source: 6500K LED
  • - Consumption in kWh/1000 h: 0.003 kwh
  • - Durability in hours: 30000
  • - Elevation (above MSL) operating storage: 0-3000 m / 0-15 000 m
  • - Storage-/Operation temperature: -25 °C to +65 °C / -20 °C to +45 °C
  • - Humidity operating storage: 0-95 % RH Non-condensing 0-95 % RH Non-condensing
  • - Aluminum housing
  • - Color: Black plastic & grey aluminum
  • - CE & ROSH compliant
  • - Start-up time until 60% of max. luminous flux has been reached: <1 sec.
Long product name Digitus DN-19 LIGHT-3 LED bulb 6000 K 3 W F :
The short editorial description of Digitus DN-19 LIGHT-3 LED bulb 6000 K 3 W F

LED lighting with IR sensors, with magnetic strip including power adapter
More>>>
Short summary description Digitus DN-19 LIGHT-3 LED bulb 6000 K 3 W F:
This short summary of the Digitus DN-19 LIGHT-3 LED bulb 6000 K 3 W F data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus DN-19 LIGHT-3, 3 W, 270 lm, 25000 h

Long summary description Digitus DN-19 LIGHT-3 LED bulb 6000 K 3 W F:
This is an auto-generated long summary of Digitus DN-19 LIGHT-3 LED bulb 6000 K 3 W F based on the first three specs of the first five spec groups.

Digitus DN-19 LIGHT-3. Bulb power: 3 W, Luminous flux: 270 lm, Bulb lifetime: 25000 h, Color temperature: 6000 K

Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)