Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Island 26" (660 mm) Black
- - 450 m³/h Recirculating
- - Number of speeds: 4
- - 4 bulb(s) LED 1.2 W
Long product name Falmec Mare E.ion Island Black 450 m³/h
:
Mare E.ion Black Island 66 cm 450 m3/h, LED lighting 4x1.2W 3200K
The short editorial description of Falmec Mare E.ion Island Black 450 m³/h
Mare E.ion Black Island 66 cm 450 m3/h, LED lighting 4x1.2W 3200K
More>>>
Short summary description Falmec Mare E.ion Island Black 450 m³/h:
This short summary of the Falmec Mare E.ion Island Black 450 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.
Falmec Mare E.ion, 450 m³/h, Recirculating, 56 dB, 65 dB, Island, Black
Long summary description Falmec Mare E.ion Island Black 450 m³/h:
This is an auto-generated long summary of Falmec Mare E.ion Island Black 450 m³/h based on the first three specs of the first five spec groups.
Falmec Mare E.ion. Maximum extraction power: 450 m³/h, Type of extraction: Recirculating, Noise level (low speed): 56 dB. Type: Island, Product color: Black, Housing material: Glass. Bulb power: 1.2 W, Number of bulbs: 4 bulb(s), Bulb type: LED. Motor power: 140 W. Width: 26" (660 mm), Depth: 17.1" (435 mm), Height: 15.1" (383 mm)