location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington 10400 USB Mobile Charger — Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10400 USB Mobile Charger — Silver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K38219WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896382195 show
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kensington 10400 USB Mobile Charger — Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Number of simultaneously connected devices (max): 1 Silver
  • - Mobile phone/Smartphone, Tablet, MP3/MP4, GPS, E-book reader
  • - Power bank & device charging at once
  • - Charging source: AC
  • - Lithium-Ion (Li-Ion) 10400 mAh
Guarantee: 1 year
Long product name Kensington 10400 USB Mobile Charger — Silver :
The short editorial description of Kensington 10400 USB Mobile Charger — Silver

Power to Go
More>>>
Kensington 10400 USB Mobile Charger — Silver:
The official marketing text of Kensington 10400 USB Mobile Charger — Silver as supplied by the manufacturer

When you’re on the road and need to power your device, the Kensington 10400 Mobile USB Charger is the perfect answer to boost a drained battery. The mobile charger features a 10,400 mAh battery and a 2.1 AMP output that has enough reserve power to fully charge an iPhone® 6 Plus or a Galaxy S5 two times. The high-grade LG® battery cell and high-quality components ensure your device charges safely and efficiently. With PowerWhiz™ Technology, the charger automatically detects your device and provides the fastest charge possible. A stylish aluminum cover finish creates a professional look and the 4-LED display lets you know how much power is left in the charger. The power bank can be used with a wide variety of devices including all Apple® products, most Android™ smartphones and tablets, and many other USB-charged devices.

Short summary description Kensington 10400 USB Mobile Charger — Silver:
This short summary of the Kensington 10400 USB Mobile Charger — Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington 10400 USB Mobile Charger — Silver, 10400 mAh, Lithium-Ion (Li-Ion), Silver

Long summary description Kensington 10400 USB Mobile Charger — Silver:
This is an auto-generated long summary of Kensington 10400 USB Mobile Charger — Silver based on the first three specs of the first five spec groups.

Kensington 10400 USB Mobile Charger — Silver. Battery capacity: 10400 mAh, Battery technology: Lithium-Ion (Li-Ion). Output current: 2.1 A. Product color: Silver

10400 mAh Battery
10400 mAh Battery

Powerful capacity when you need to charge your smartphone or tablet and there’s no traditional outlet to get plugged in. Provides two full charges to an iPhone® 6 Plus or a Galaxy® S5.

2.1 AMP Output
2.1 AMP Output

Quickly charges tablets and smartphones at full speed so you can get your device’s battery powered up and ready to go

PowerWhiz™ Technology
PowerWhiz™ Technology

An internal smartchip automatically detects your mobile device and provides the correct amps for a fast, safe charge so you can power up quickly

Aluminum Finish
Aluminum Finish

The stylish cover offers a premium look and feel that provides a level of sophistication that goes beyond the traditional black finish

4-LED Display
4-LED Display

The lights indicate how much battery power remains in the mobile charger so you know when it’s time to refill the charger

Wide-Ranging Compatibility
Wide-Ranging Compatibility

The mobile charger can be used with all iPhones and iPads, most Android™ smartphones and tablets, plus many other USB-charged devices

Design
Number of simultaneously connected devices (max) *
1
Product color *
Silver
Charger compatibility *
Mobile phone/Smartphone, Tablet, MP3/MP4, GPS, E-book reader
Power bank & device charging at once
Yes
Performance
Charging source *
AC
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
10400 mAh
Power
Input voltage
5 V
Input current
1 A
Output voltage
5 V
Output current
2.1 A
Ports & interfaces
Input interface *
Micro-USB
Weight & dimensions
Width
3.58" (91 mm)
Depth
3.03" (77 mm)
Height
0.866" (22 mm)
Weight
8.99 oz (255 g)
Country Distributor
United Kingdom 1 distributor(s)