location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 8.3kVA 208 Volt CS8265C Input (30xC13/6xC19) NA/JP Basic PDU

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8.3kVA 208 Volt CS8265C Input (30xC13/6xC19) NA/JP Basic PDU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H5M60A
Category:
Does not fit in any category
Not Categorized Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP 8.3kVA 208 Volt CS8265C Input (30xC13/6xC19) NA/JP Basic PDU :
The short editorial description of HP 8.3kVA 208 Volt CS8265C Input (30xC13/6xC19) NA/JP Basic PDU

HP 8.3kVA 208 Volt CS8265C Input (30xC13/6xC19) NA/JP Basic PDU
More>>>
HP 8.3kVA 208 Volt CS8265C Input (30xC13/6xC19) NA/JP Basic PDU:
The official marketing text of HP 8.3kVA 208 Volt CS8265C Input (30xC13/6xC19) NA/JP Basic PDU as supplied by the manufacturer

HP Basic PDUs are designed for simple installation, reliability and cost effective power distribution. They come in a variety of form factors and outlet configurations to meet the needs of today’s high-density data center rack environments. With effective power distribution supporting from 12 to 42 outlet receptacles and power levels ranging from 1.9 kVA through 19.9 kVA, HP has the Basic single or 3-phase PDU for any application.

The low profile single piece design on these PDU’s provides ease of access to rear devices for maintenance consideration and provides multiple mounting options. They are designed for HP racks but will also work in a large variety of third party racks. They can be installed on either side of the rack with outlets facing the back of the rack for easy access and improved clearance. For higher power density they can be installed side by side on both sides of the rack with the outlets facing in towards the center of the rack.

Short summary description HP 8.3kVA 208 Volt CS8265C Input (30xC13/6xC19) NA/JP Basic PDU:
This short summary of the HP 8.3kVA 208 Volt CS8265C Input (30xC13/6xC19) NA/JP Basic PDU data-sheet is auto-generated and uses the product title and the first six key specs.

HP 8.3kVA 208 Volt CS8265C Input (30xC13/6xC19) NA/JP Basic PDU

Long summary description HP 8.3kVA 208 Volt CS8265C Input (30xC13/6xC19) NA/JP Basic PDU:
This is an auto-generated long summary of HP 8.3kVA 208 Volt CS8265C Input (30xC13/6xC19) NA/JP Basic PDU based on the first three specs of the first five spec groups.

HP 8.3kVA 208 Volt CS8265C Input (30xC13/6xC19) NA/JP Basic PDU

Brand Image Article code product Stock Price from
HPE

HPE HP DL360P G8 E5-2650 1P 16GB
(show image)
697493-S01 HP DL360P G8 E5-2650 1P 16GB 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 654940-B21 not categorized
(show image)
654940-B21 654940-B21 0.00
(excl. VAT)
0 (incl. VAT)