HPE logo

HPE XP7 30 Meter Optical Inter-rack Device Interface Cable InfiniBand/fibre optic cable 1181.1" (30 m)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14408
Info modified on:
22 Mar 2024, 16:09:15
Long product name HPE XP7 30 Meter Optical Inter-rack Device Interface Cable InfiniBand/fibre optic cable 1181.1" (30 m):

HP XP7 30 Meter Optical Inter-rack Device Interface Cable

Short summary description HPE XP7 30 Meter Optical Inter-rack Device Interface Cable InfiniBand/fibre optic cable 1181.1" (30 m):

HPE XP7 30 Meter Optical Inter-rack Device Interface Cable, 1181.1" (30 m)

Long summary description HPE XP7 30 Meter Optical Inter-rack Device Interface Cable InfiniBand/fibre optic cable 1181.1" (30 m):

HPE XP7 30 Meter Optical Inter-rack Device Interface Cable. Cable length: 1181.1" (30 m)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.