HPE logo

HPE XP7 5 Meter Optical Inter-rack Device Interface Cable- InfiniBand/fibre optic cable 196.9" (5 m)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20301
Info modified on:
22 Mar 2024, 16:09:15
Long product name HPE XP7 5 Meter Optical Inter-rack Device Interface Cable- InfiniBand/fibre optic cable 196.9" (5 m):

HP XP7 5 Meter Optical Inter-rack Device Interface Cable

Short summary description HPE XP7 5 Meter Optical Inter-rack Device Interface Cable- InfiniBand/fibre optic cable 196.9" (5 m):

HPE XP7 5 Meter Optical Inter-rack Device Interface Cable-, 196.9" (5 m)

Long summary description HPE XP7 5 Meter Optical Inter-rack Device Interface Cable- InfiniBand/fibre optic cable 196.9" (5 m):

HPE XP7 5 Meter Optical Inter-rack Device Interface Cable-. Cable length: 196.9" (5 m)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.