location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-1212W laser printer 2400 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-1212W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-1212W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766742238 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 625878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 May 2024 20:19:03
The date of the most recent change of the data-sheet in Icecat's system
Brother HL-1212W user manual (9.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother HL-1212W laser printer 2400 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Best choice value bundle for simple, reliable, quality printing
  • - Five quick replacement toners included
  • - Printer covered by three year warranty
  • - Fast print speeds of up to 20ppm
  • - Simple connecitivity via Wi-Fi and USB 2.0
Guarantee: 3 Years
Long product name Brother HL-1212W laser printer 2400 x 600 DPI A4 Wi-Fi :
The short editorial description of Brother HL-1212W laser printer 2400 x 600 DPI A4 Wi-Fi

A4, 2400 x 600 dpi, 20 ppm, Mono, 802.11 b/g/n, USB 2.0, 150 / 50 sheets, 4.6 kg + 5 Toners (TN-1050)
More>>>
Brother HL-1212W laser printer 2400 x 600 DPI A4 Wi-Fi:
The official marketing text of Brother HL-1212W laser printer 2400 x 600 DPI A4 Wi-Fi as supplied by the manufacturer

This affordable wirless mono laser printer is fast and compact offering excellent print quality combined with low running costs.

Hassle free printing for less with this great bundle offer: Wireless Mono Laser Printer + 5 Toners + 3 Year Warranty = Save over £100*

HL-1212WVB wireless mono laser printer
Small office looking for a workhorse wireless printer? You've just found it.

The HL-1212WVB may be small in size but it's big on efficiency with a fast 20 pages per minute print speed (as well as a first page out time of less than 10 seconds) to make sure you're not kept waiting.

The impressive 250-sheet paper capacity saves you time too, with less need for refilling. It keeps costs down with separate drum and toner (a total of five toners are included), Energy Star approved technology and the printer is also backed by our trusted three year guarantee!

5 toners included!
Relax, you're covered for up to 2 years worth of toner with this value bundle. This efficient wireless mono laser printer comes with a total of 5 toners giving you the enduring print run and dependable quality that only genuine Brother supplies can provide.

3 year printer peace of mind warranty
We've got your new printer covered with our trusted 3 year warranty should the worst happen. All you have to do is register through a free Brother online account after purchasing to activate your warranty.

*Based on combined SRPs of each individual product versus the SRP cost of the bundle

** Declared yield in accordance with ISO/IEC 19752

Short summary description Brother HL-1212W laser printer 2400 x 600 DPI A4 Wi-Fi:
This short summary of the Brother HL-1212W laser printer 2400 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-1212W, Laser, 2400 x 600 DPI, A4, 20 ppm, Network ready, Black, White

Long summary description Brother HL-1212W laser printer 2400 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of Brother HL-1212W laser printer 2400 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Brother HL-1212W. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Network ready, Wi-Fi. Product color: Black, White

Printing
Color *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
10 s
N-up printing
2, 4, 6, 9, 16, 25
Features
Recommended duty cycle
250 - 1800 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
GDI
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Maximum number of input trays
1
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Legal
Custom media width
5.83 - 8.5" (148 - 216 mm)
Custom media length
5.83 - 14" (148 - 355.6 mm)
Paper tray media weight
65 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 1.1, USB 2.0, Wireless LAN
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, SMTP-AUTH, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port 9100, IPP, FTP Server, SNMPv1/v2c, HTTP Server, TFTP Client/Server, SMTP Client, ICMP, Web Services
Supported network protocols (IPv6)
NDP, RA, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/ Port 9100, IPP, FTP Server, SNMPv1/v2c, HTTP Server, TFTP Client/Server, SMTP Client, ICMPv6, Web Services
Mobile printing technologies
Brother iPrint & Scan
Performance
Internal memory *
32 MB
Built-in processor
Yes
Processor family
ARM Cortex
Processor model
ARM9
Processor frequency
200 MHz
Sound pressure level (printing)
51 dB
Noise level (ready)
51 dB
Design
Market positioning *
Home & office
Product color *
Black, White
Built-in display *
No
Power
Power consumption (printing) *
380 W
Power consumption (max)
1044 W
Power consumption (ready)
40 W
Power consumption (standby)
40 W
Power consumption (PowerSave)
0.7 W
Power consumption (off)
0.28 W
Energy Star Typical Electricity Consumption (TEC)
0.7 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012 R2 x64, Windows Server 2012 x64
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
35 - 85%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
13.4" (340 mm)
Depth
9.37" (238 mm)
Height
7.44" (189 mm)
Weight
10.1 lbs (4.6 kg)
Packaging data
Package width
12.9" (328 mm)
Package depth
16.4" (416 mm)
Package height
12" (304 mm)
Package weight
12.2 lbs (5.53 kg)
Packaging content
Cartridge(s) included
Yes
Quick start guide
Yes
Software CD
Yes
Printer drum included
Yes
Cables included
AC
Logistics data
Harmonized System (HS) code
84433210
Other features
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-08-18 01:15:24
Uk has collected 2 expert reviews for Brother HL-1212W laser printer 2400 x 600 DPI A4 Wi-Fi and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
goodhousekeeping.co.uk
Updated:
2020-03-14 18:39:34
The Brother HL1212W is the perfect printer if you need to churn out hundreds and hundreds of prints without breaking the bank. Ideal for anyone with kids constantly printing their homework, this black and white laserjet may initally seem expensive but wit...
Good Fast at printing, it produced 18 pages in one minute, Prints cost around 4p each, Compact, The printer comes with a three year warranty...
Bad No ethernet connection, Gets very hot when printing, No memory card slot...
Bottom line Great value for money, this is the perfect printer if you just want to churn out black text. There's no scanning or copying function and it does get very hot when printing continuosly, but it's compact and a great buy.RATINGS:Ease of use: 3.3/5Design: 2.5...
77%
Brand Image Article code product Stock Price from
Brother HL-L5200DW 1200 x 1200 DPI A4 Wi-Fi Brother HL-L5200DW 1200 x 1200 DPI A4 Wi-Fi
(show image)
HLL5200DWZU1-NW HL-L5200DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother HL-L5200DW laser printer 1200 x 1200 DPI A4 Wi-Fi Brother HL-L5200DW laser printer 1200 x 1200 DPI A4 Wi-Fi
(show image)
HL-L5200DW HL-L5200DW 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 4 distributor(s)
Belgium 3 distributor(s)
Nederland 2 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)