Brother logo

Brother HL-3142CW laser printer Color 2400 x 600 DPI A4 Wi-Fi

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136016
Info modified on:
28 Sept 2023, 13:37:29
Short summary description Brother HL-3142CW laser printer Color 2400 x 600 DPI A4 Wi-Fi:

Brother HL-3142CW, LED, Color, 2400 x 600 DPI, A4, 18 ppm, Network ready

Long summary description Brother HL-3142CW laser printer Color 2400 x 600 DPI A4 Wi-Fi:

Brother HL-3142CW. Print technology: LED, Color. Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Network ready, Wi-Fi. Product color: Gray, White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.