Philips logo

Philips SPJ7100/05 power adapter/inverter Indoor 65 W Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79207
Info modified on:
08 Mar 2024, 09:07:54
Long product name Philips SPJ7100/05 power adapter/inverter Indoor 65 W Black:

3420/4100 mA, 16/19 V, 65W max, 100 - 240V

Philips SPJ7100/05 power adapter/inverter Indoor 65 W Black:

Ready, set, charge
with Auto voltage
You must have your notebook charged at all times. The Philips portable notebook power adapter lets you do this all the time, wherever you are. It not only fits into your notebook bag, also perfect fit for the Philips notebook bag.

I am really portable
- Clip for adapter plug and power tips
- I fit neatly into your notebook bag
- Fit into your notebook bag

Really simple
- LED shows On/Off power status
- Wraparound cable to adjust length

Go green with me
- Low power consumption in standby mode

Rest easy, charge your notebook anywhere
- Auto voltage
- Universal connectors fit most notebooks

Short summary description Philips SPJ7100/05 power adapter/inverter Indoor 65 W Black:

Philips SPJ7100/05, Laptop, Indoor, 100-240 V, 65 W, 19 V, Asus VX1, Lifebook 700, Lifebook P, Lifebook T, Toshiba Portege, Satellite, Satellite Pro, Adamo,...

Long summary description Philips SPJ7100/05 power adapter/inverter Indoor 65 W Black:

Philips SPJ7100/05. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Power adapter capacity: 4100 mAh. Product color: Black. Cables included: AC, DC

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.