location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Globe C13T26614020 ink cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Globe
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Black 266 ink cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T26614020
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053162612310 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Globe C13T26614020 ink cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black
  • - Black ink page yield: 250 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Globe C13T26614020 ink cartridge 1 pc(s) Original Black :
The short editorial description of Epson Globe C13T26614020 ink cartridge 1 pc(s) Original Black

Singlepack Black 266 ink cartridge
More>>>
Epson Globe C13T26614020 ink cartridge 1 pc(s) Original Black:
The official marketing text of Epson Globe C13T26614020 ink cartridge 1 pc(s) Original Black as supplied by the manufacturer

Professional prints on the move
Fast-drying, professional-quality business documents that are water and fade resistant.

Epson inks are optimised for Epson printers
Epson inks have been developed to work hand-in-hand with Epson printers to deliver crisp, smudge-proof text and vibrant photographic images that will last for generations. Genuine Epson inks are produced to stringent, high-quality standards that enable Epson to guarantee the optimum performance of the printer, ink and media.

Short summary description Epson Globe C13T26614020 ink cartridge 1 pc(s) Original Black:
This short summary of the Epson Globe C13T26614020 ink cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Globe C13T26614020, Black, Pigment-based ink, 5.8 ml, 1 pc(s), 250 pages

Long summary description Epson Globe C13T26614020 ink cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Epson Globe C13T26614020 ink cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Epson Globe C13T26614020. Black ink type: Pigment-based ink, Black ink volume: 5.8 ml, Printing colors: Black, Quantity per pack: 1 pc(s), Black ink page yield: 250 pages

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
- WorkForce WF-100W
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
5.8 ml
Black ink page yield *
250 pages
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Black
Brand compatibility *
Epson
OEM code
C13T26614020
Country of origin
Indonesia
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Packaging data
Package width
5.91" (150 mm)
Package depth
1.69" (43 mm)
Package height
4.72" (120 mm)
Package type
Blister
Other features
Certification
CE
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
63" (160 cm)
Quantity per pallet
1800 pc(s)
Master (outer) case width
4.72" (120 mm)
Master (outer) case length
10.2" (260 mm)
Master (outer) case height
5.75" (146 mm)
Quantity per master (outer) case
6 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
63" (160 cm)
Quantity per pallet (UK)
1800 pc(s)
Quantity per pallet layer
180 pc(s)
Quantity per pallet layer (UK)
180 pc(s)
Minimum order quantity
6 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
United Kingdom 4 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)