location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N482-02U patch panel 2U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N482-02U Enclosure for 14 High-Density Fiber Cassettes, 2U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N482-02U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332184528 show
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:47:02
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N482-02U patch panel 2U
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2U, 19" rack-mountable design
  • - Supports up to 14 High Density Fiber Cassettes, allowing for up to 168 Duplex LC Ports (336 fiber connections), making the most of your rack space
  • - Includes optional rear-mounting cable management bracket for proper routing of cabling
  • - Features a fold-down door panel on the front of the unit that protects your connections, while rotating out of the way to provide full access. Door panel can also be removed altogether.
Guarantee: Lifetime limited
Long product name Tripp Lite N482-02U patch panel 2U :
The short editorial description of Tripp Lite N482-02U patch panel 2U

Enclosure for 14 High-Density Fiber Cassettes, 2U
More>>>
Tripp Lite N482-02U patch panel 2U:
The official marketing text of Tripp Lite N482-02U patch panel 2U as supplied by the manufacturer

The N482-02U is a high-density Fiber Cassette solution that supports up to 14 high-density Fiber Cassettes, maximizing rack space and allowing for up to 168 Duplex LC Ports (336 fiber connections) in just 1U of space. High-density Fiber Cassettes come in multiple variations, allowing you to connect different generations of equipment (10 Gb, 40 Gb, 100/120 Gb), and giving you the flexibility to adapt as your technology changes. Installation is simple, with the cassettes being easily installed or removed using push/pull tabs to lock or unlock them from the panel; no tools required. Management is a breeze with an optional rear-mounting cable management bracket that allows you to rout your cabling neatly and safely. A fold-down door panel is featured on the front of the unit and protects your connections, while rotating out of the way to provide full access. The door panel can also be removed altogether for installations where constant access is preferred. Constructed of heavy-duty steel housing.

Short summary description Tripp Lite N482-02U patch panel 2U:
This short summary of the Tripp Lite N482-02U patch panel 2U data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N482-02U, Black, Steel, Rack mounting, 2U, -20 - 60 °C, 19" (482.6 mm)

Long summary description Tripp Lite N482-02U patch panel 2U:
This is an auto-generated long summary of Tripp Lite N482-02U patch panel 2U based on the first three specs of the first five spec groups.

Tripp Lite N482-02U. Product color: Black, Material: Steel, Mounting: Rack mounting. Width: 19" (482.6 mm), Height: 3.5" (88.9 mm), Depth: 13" (330.2 mm). Package width: 4.5" (114.3 mm), Package depth: 15" (381 mm), Package height: 21.3" (541 mm). Country of origin: China, Quantity per pallet: 1 pc(s), Master (outer) case width: 19.7" (500.4 mm)

Brand Image Article code product Stock Price from
Tripp Lite N482TAP-4SM73M8 patch panel Tripp Lite N482TAP-4SM73M8 patch panel
(show image)
N482TAP-4SM73M8 N482TAP-4SM73M8 Fiber TAP Cassette - Singlemode, 8-Fiber MPO to MPO, 4 Monitoring Ports, 70/30 Split 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N482TAP-4MM73M8 patch panel Tripp Lite N482TAP-4MM73M8 patch panel
(show image)
N482TAP-4MM73M8 N482TAP-4MM73M8 Fiber TAP Cassette - Multimode, 8-Fiber MPO to MPO, 4 Monitoring Ports, 70/30 Split 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N482TAP-4MM73LC patch panel Tripp Lite N482TAP-4MM73LC patch panel
(show image)
N482TAP-4MM73LC N482TAP-4MM73LC Fiber TAP Cassette - Multimode, 4x Duplex LC, 70/30 Split 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N482-3M8L12S patch panel Tripp Lite N482-3M8L12S patch panel
(show image)
N482-3M8L12S N482-3M8L12S 40/100Gb Singlemode Fiber, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, Breakout Cassette, (x3) 8-Fiber MTP/MPO (APC) to (x12) LC (UPC) Duplex 9/125, N482 Chassis 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N482-3M8L12-B patch panel Tripp Lite N482-3M8L12-B patch panel
(show image)
N482-3M8L12-B N482-3M8L12-B 40/100Gb OM4 Fiber Breakout Cassette with Built-In MTP Cables, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, (x3) 8-Fiber OM4 MTP/MPO to (x12) LC Duplex 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N482-3M8L12S-B patch panel Tripp Lite N482-3M8L12S-B patch panel
(show image)
N482-3M8L12S-B N482-3M8L12S-B 40/100Gb Fiber Breakout Cassette with Built-In MTP Cables, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, (x3) 8-Fiber Singlemode MTP/MPO to (x12) LC Duplex 9/125 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N482-12M12-X2 patch panel Tripp Lite N482-12M12-X2 patch panel
(show image)
N482-12M12-X2 N482-12M12-X2 40 GB Pass-Through Cassette, (x12) 12-Fiber MTP/MPO ( Female ) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N482-6M24-6M24 patch panel Tripp Lite N482-6M24-6M24 patch panel
(show image)
N482-6M24-6M24 N482-6M24-6M24 100Gb/120Gb Pass-Through Cassette - (x6) 24-Fiber MTP/MPO ( Female ) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N482-6M12-6M12 patch panel Tripp Lite N482-6M12-6M12 patch panel
(show image)
N482-6M12-6M12 N482-6M12-6M12 40Gb Pass-Through Cassette - (x6) 12-Fiber MTP/MPO ( Female ) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N482-2M24-6M12 patch panel 1U Tripp Lite N482-2M24-6M12 patch panel 1U
(show image)
N482-2M24-6M12 N482-2M24-6M12 100Gb/120Gb to 40Gb Breakout Cassette - (x2) 24-Fiber MTP/MPO ( Male with Pins ) to (x6) 12-Fiber OM4 MTP/MPO ( Male with Pins ) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)