location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SM3000RM2UNTAA uninterruptible power supply (UPS) Line-Interactive 3 kVA 2250 W 9 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TAA-Compliant SmartPro 120V 3kVA 2.25kW Line-Interactive Sine Wave UPS, 2U Rack/Tower, Extended Run, Pre-Installed WEBCARDLX Network Interface, LCD, USB, DB9 Serial
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM3000RM2UNTAA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332184214 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:14
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SM3000RM2UNTAA uninterruptible power supply (UPS) Line-Interactive 3 kVA 2250 W 9 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Line-Interactive
  • - 3 kVA 2250 W
  • - Waveform: Sine
  • - 9 AC outlet(s)
  • - Rackmount Black
Guarantee: 2-year limited warranty
Long product name Tripp Lite SM3000RM2UNTAA uninterruptible power supply (UPS) Line-Interactive 3 kVA 2250 W 9 AC outlet(s) :
The short editorial description of Tripp Lite SM3000RM2UNTAA uninterruptible power supply (UPS) Line-Interactive 3 kVA 2250 W 9 AC outlet(s)

TAA-Compliant SmartPro 120V 3kVA 2.25kW Line-Interactive Sine Wave UPS, 2U Rack/Tower, Extended Run, Pre-Installed WEBCARDLX Network Interface, LCD, USB, DB9 Serial
More>>>
Tripp Lite SM3000RM2UNTAA uninterruptible power supply (UPS) Line-Interactive 3 kVA 2250 W 9 AC outlet(s):
The official marketing text of Tripp Lite SM3000RM2UNTAA uninterruptible power supply (UPS) Line-Interactive 3 kVA 2250 W 9 AC outlet(s) as supplied by the manufacturer

Tripp Lite SmartPro Line Interactive UPS with enhanced LCD interface offers network-grade power protection for critical server, network and telecommunications equipment. Line Interactive Uninterruptible Power Supply (UPS) with built-in Auto-Voltage Regulation (AVR) actively corrects brownouts and overvoltages back to usable levels while maintaining a full battery charge in case of power failure. Tripp Lite's unique configuration excels in exceptionally poor-power environments with two separate levels of voltage boost to correct both slight undervoltages and severe brownout conditions. Interactive LCD interface reports UPS operating mode, detailed UPS and site-power data, plus enables a variety of UPS setup and configuration options. Super-fast switchover from line to battery power occurs within milliseconds to maintain operation of connected equipment without interruption or reboot. 98% line-mode efficiency offers reduced heat emissions and operating costs. Network management interfaces support communications via USB port, DB9 serial port and pre-installed WEBCARDLX network management interface card.

The Java-free HTML5-based WEBCARDLX interface enables full remote access for site power and UPS status monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities. Protocols supported include HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP.

HID-compliant USB port enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Network communications ports enable detailed monitoring of equipment load levels, self-test data and utility power conditions. PowerAlert UPS monitoring and auto-shutdown software is available via free download. Switched output load banks enable scheduled and real-time remote reboot and load shedding of select outlets. Emergency Power Off (EPO) interface. LCD display panel easily rotates for viewing in rackmount or tower configurations. Audible alarm with push-button momentary alarm-cancel and silent-mode configuration options. Programmable self-test. Field-replaceable, hot-swappable battery modules.

- Federal Trade Agreements Act / TAA Compliant for GSA Schedule purchases
- Tripp Lite SM3000RM2UNTAA line interactive 2U rack/tower UPS with 3000VA / 3kVA capacity (1600W maximum load with external battery packs)
- Line interactive UPS with Automatic Voltage Regulation (AVR) corrects brownouts and overvoltages from 83 to 145V
- NEMA L5-30P input plug; 8 NEMA 5-15/20R and 1 L5-30R output receptacles, Two independently switchable output load banks
- Maintains uninterrupted operation of connected networking equipment during blackouts, surges, brownouts and overvoltages
- High 98% efficiency rating in line-power mode offers reduced power consumption and BTU emisssions
- Internal batteries offer 10 minutes at 50% load (1125W) and 3.5 minutes at 100% load (2250W)
- Extended runtime is available with optional BP48V24-2U (limit 1), BP48V60RT-3U (multi-pack compatible) and BP48V27-2US (multi-pack compatible) external battery packs (max output de-rates to 1600 watts with external batteries)
- External battery configurations require the use of Tripp Lite's External Battery Configuration Software (see manual)
- Hot-swappable, user-replaceable internal batteries and external battery packs can be replaced with no disruption to connected equipment
- Front panel LCD monitoring screen with MODE and ENTER buttons reports operating mode with 5-bar battery charge graphic, plus 7 selectable screens of detailed UPS and site power information
- LCD interface also supports a number of advanced user setup and operating preferences
- Ships with 4 post rackmount installation hardware; Optional 2POSTRMKITWM enables 2 post rackmount/wallmount installation; Optional 2-9USTAND enables tower placement
- Network interfaces support communications via built-in USB, DB9 serial / contact-closure and pre-installed WEBCARDLX network management card
- WEBCARDLX interface allows full remote access for power monitoring, configuration, control and email notifications via secure web browser, SNMP, Telnet, SSH or Command Line
- Optional E2 sensors enable site monitoring of temperature, humidity and contact-closure status
- Reduce Service Calls with Auto Probe Autonomous Device Management. Auto Probe feature (Firmware 15.5.2 and greater) of the LX Platform Interface checks the connectivity status of any networked device and automatically takes one or more user-configured actions if the device fails to respond; actions include outlet reboot, set SNMP traps, SNMP OID sets, and even script execution when used in conjunction with the Tripp Lite PowerAlert Network Shutdown Agent (PANSA)
- HID-compliant USB port enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
- USB & Serial ports enable data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/poweralert

Package Includes
- SM3000RM2UNTAA UPS System with Pre-Installed WEBCARDLX Network Interface
- USB, Serial & EPO cabling
- 4-post rackmount installation kit
- Instruction manual

Short summary description Tripp Lite SM3000RM2UNTAA uninterruptible power supply (UPS) Line-Interactive 3 kVA 2250 W 9 AC outlet(s):
This short summary of the Tripp Lite SM3000RM2UNTAA uninterruptible power supply (UPS) Line-Interactive 3 kVA 2250 W 9 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SM3000RM2UNTAA, Line-Interactive, 3 kVA, 2250 W, Sine, 110 V, 120 V

Long summary description Tripp Lite SM3000RM2UNTAA uninterruptible power supply (UPS) Line-Interactive 3 kVA 2250 W 9 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SM3000RM2UNTAA uninterruptible power supply (UPS) Line-Interactive 3 kVA 2250 W 9 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SM3000RM2UNTAA. UPS topology: Line-Interactive, Output power capacity: 3 kVA, Output power: 2250 W. Power plug: NEMA L5-30P, AC outlets quantity: 9 AC outlet(s). Typical backup time at full load: 3 min, Typical backup time at half load: 10 min, Battery recharge time: 5 h. Form factor: Rackmount, Product color: Black, Rack capacity: 2U. Width: 17.3" (439.9 mm), Depth: 19.5" (494.3 mm), Height: 3.43" (87.1 mm)

Features
UPS topology *
Line-Interactive
Output power capacity *
3 kVA
Output power *
2250 W
Waveform *
Sine
Input operation voltage (min) *
110 V
Input operation voltage (max) *
120 V
Input frequency *
60 Hz
Output operation voltage (min)
110 V
Output operation voltage (max)
120 V
Output frequency regulation
60 Hz
Output voltage regulation
-14, +6%
Maximum current
24 A
Surge energy rating
570 J
Efficiency
98%
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
Yes
Country of origin
Taiwan
Ports & interfaces
Power plug
NEMA L5-30P
AC outlets quantity
9 AC outlet(s)
USB 2.0 ports quantity
1
Serial ports quantity
1
Battery
Typical backup time at full load
3 min
Typical backup time at half load
10 min
Battery recharge time
5 h
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Rackmount
Rack capacity
2U
Cable length
122" (3.1 m)
Product color *
Black
Display type
LCD
LED indicators
Yes
Certification
Meets FCC Part 15 Category A (EMI); TAA Compliant; Tested to CSA (Canada); Tested to NOM (Mexico); Tested to UL1778 (USA)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
17.3" (439.9 mm)
Depth
19.5" (494.3 mm)
Height
3.43" (87.1 mm)
Weight
62.8 lbs (28.5 kg)
Package width
23.9" (607.1 mm)
Package depth
22.2" (563.9 mm)
Package height
8.8" (223.5 mm)
Package weight
76.3 lbs (34.6 kg)
Packaging data
Rack mount kit
Yes
Manual
Yes
Logistics data
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite SUINT2000LCD1U uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1600 W 5 AC outlet(s) Tripp Lite SUINT2000LCD1U uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1600 W 5 AC outlet(s)
(show image)
SUINT2000LCD1U SUINT2000LCD1U SmartOnline 2000VA 1600W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUINT1500LCD1U uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1440 W 5 AC outlet(s) Tripp Lite SUINT1500LCD1U uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1440 W 5 AC outlet(s)
(show image)
SUINT1500LCD1U SUINT1500LCD1U SmartOnline 1500VA 1440W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU2000LCD1U uninterruptible power supply (UPS) Tripp Lite SU2000LCD1U uninterruptible power supply (UPS)
(show image)
SU2000LCD1U SU2000LCD1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU5KRT3UTF uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W 10 AC outlet(s) Tripp Lite SU5KRT3UTF uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W 10 AC outlet(s)
(show image)
SU5KRT3UTF 208V 5000VA 5000W On-Line UPS, Unity Power Factor with 120V Transformer, Hardwire/L6-30P Input, 5U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU5KRT3UHV uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W Tripp Lite SU5KRT3UHV uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W
(show image)
SU5KRT3UHV 208/240V 5000VA 5000W On-Line UPS, Unity Power Factor, Hardwire/L6-30P Input, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU5KRT3UTFMB uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W 10 AC outlet(s) Tripp Lite SU5KRT3UTFMB uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W 10 AC outlet(s)
(show image)
SU5KRT3UTFMB 208V 5000VA 5000W On-Line UPS, Unity Power Factor with Bypass PDU and 120V Transformer, Hardwire/L6-30P Input, 5U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU5KRT3UHVMB uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W Tripp Lite SU5KRT3UHVMB uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W
(show image)
SU5KRT3UHVMB 208/240V 5000VA 5000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire/L6-30P Input, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART500RT1UN uninterruptible power supply (UPS) Line-Interactive 0.5 kVA 300 W 6 AC outlet(s) Tripp Lite SMART500RT1UN uninterruptible power supply (UPS) Line-Interactive 0.5 kVA 300 W 6 AC outlet(s)
(show image)
SMART500RT1UN SmartPro 120V 500VA 300W Line-Interactive UPS, 1U, WEBCARDLX, USB, DB9, 6 Outlets 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUINT3000LCD2UN uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 10 AC outlet(s) Tripp Lite SUINT3000LCD2UN uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 10 AC outlet(s)
(show image)
SUINT3000LCD2UN SUINT3000LCD2UN 208/230V 3000VA 2700W Double-Conversion UPS - 10 Outlets, Extended Run, WEBCARDLX, LCD, USB, DB9, 2U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUINT1500LCD2UN uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1350 W 6 AC outlet(s) Tripp Lite SUINT1500LCD2UN uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1350 W 6 AC outlet(s)
(show image)
SUINT1500LCD2UN SUINT1500LCD2UN 208/230V 1500VA 1350W Double-Conversion UPS - 6 Outlets, Extended Run, WEBCARDLX, LCD, USB, DB9, 2U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)