location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gardena 8900 Aluminum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gardena Check ‘Gardena’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8900
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8900-20 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gardena: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Nov 2019 19:46:17
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 25-year
Long product name Gardena 8900 Aluminum :
The short editorial description of Gardena 8900 Aluminum

Combisystem Extension Handle for Hand Tools
More>>>
Short summary description Gardena 8900 Aluminum:
This short summary of the Gardena 8900 Aluminum data-sheet is auto-generated and uses the product title and the first six key specs.

Gardena 8900, Aluminum, Black, Silver, 30.7" (78 cm)

Long summary description Gardena 8900 Aluminum:
This is an auto-generated long summary of Gardena 8900 Aluminum based on the first three specs of the first five spec groups.

Gardena 8900. Material: Aluminum, Product color: Black, Silver. Handle length: 30.7" (78 cm)

Brand Image Article code product Stock Price from
Gardena

Gardena 3728-20 hand tool shaft/handle/adapter Aluminum, Wood
(show image)
3728-20 Combisystem wooden handles FSC 100 % 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 3723-20 hand tool shaft/handle/adapter Wood
(show image)
3723-20 Combisystem wooden handles FSC® 100 % 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 3725-20 hand tool shaft/handle/adapter Wood
(show image)
3725-20 Combisystem wooden handles FSC® 100 % 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)