Brother logo

Brother HL-1210W laser printer 2400 x 600 DPI A4 Wi-Fi

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
500472
Info modified on:
25 Jun 2024, 13:57:54
Long product name Brother HL-1210W laser printer 2400 x 600 DPI A4 Wi-Fi:

HL-1210W - A4, 20ppm, 2400x600 dpi, USB 2.0, GDI, 32MB, 4.6 kg

Brother HL-1210W laser printer 2400 x 600 DPI A4 Wi-Fi:

Compact and Reliable Monochrome Laser Printer
This affordable, wireless monochrome laser printer is fast, compact and offers excellent print quality. Easy to use, with low running costs, the HL-1210W deals reliably with your daily print requirements.

- Fast printing at up to 20 pages per minute (A4) and less than 10 seconds until the first page is printed
- Compact, space saving design
- Affordable and easy to replace consumables
- Print from mobile devices (iPrint&Scan)

With low-priced hardware and genuine consumables, the Brother HL-1210W Wireless Monochrome Laser Printer offers approximately 1,000 prints without compromising on quality. Unlike most printers, the Brother HL-1210W features a separate toner cartridge and drum unit. This means you only need to replace one component at a time, giving you signicant cost savings.

Unique rubber material prevents dust from sticking onto the rollers. Dual roller system improves paper feeding by picking one sheet at a time.

A short paper path enables smooth printing and prevents paper from getting stuck.

Short summary description Brother HL-1210W laser printer 2400 x 600 DPI A4 Wi-Fi:

Brother HL-1210W, Laser, 2400 x 600 DPI, A4, 20 ppm, Network ready, Black, White

Long summary description Brother HL-1210W laser printer 2400 x 600 DPI A4 Wi-Fi:

Brother HL-1210W. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Network ready, Wi-Fi. Product color: Black, White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.