Apple logo

Apple iPhone 6 4.7" Single SIM iOS 8 4G 1 GB 128 GB Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30517
Info modified on:
07 Mar 2024, 15:34:52
Long product name Apple iPhone 6 4.7" Single SIM iOS 8 4G 1 GB 128 GB Gray:

Apple A8 1.4GHz (64-bit SoC), 1GB RAM, 128GB Flash, Retina HD 4.7" IPS LED, 1334 x 750/326ppi, iSight 8.0MP AF Dual LED/1.2MP, 802.11ac, Bluetooth 4.0, NFC, 3G UMTS/HSPA+, 4G LTE, GPS/GLONASS, iOS 8, 129g, Space Gray

Short summary description Apple iPhone 6 4.7" Single SIM iOS 8 4G 1 GB 128 GB Gray:

Apple iPhone 6, 4.7", 1 GB, 128 GB, 8 MP, iOS 8, Gray

Long summary description Apple iPhone 6 4.7" Single SIM iOS 8 4G 1 GB 128 GB Gray:

Apple iPhone 6. Display diagonal: 4.7", Display resolution: 1334 x 750 pixels. Processor frequency: 1.4 GHz, Processor family: Apple, Processor model: A8. RAM capacity: 1 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 8. Product color: Gray. Weight: 4.55 oz (129 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.