location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz WOW writing notebook A4 80 sheets Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WOW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46370023
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432107605
Category:
Notebooks of various sizes, often containing lined/ruled paper, used for writinh notes.
Writing Notebooks Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43746
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Leitz WOW writing notebook A4 80 sheets Pink
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Extra strong but flexible PP cover
  • - Integrated pocket for temporary storage of loose documents
  • - Ruler which can also be used as bookmark
  • - Strong wire binded for easy turning of the pages and long life of the notebook
  • - Microperforated with a cut out for even easier tearing
  • - 80 sheets of FSC® certified 80 gsm paper
  • - High quality punched white paper with satin finish
  • - Fits into WOW box and project file, magazine files and letter trays
Long product name Leitz WOW writing notebook A4 80 sheets Pink :
The short editorial description of Leitz WOW writing notebook A4 80 sheets Pink

WOW Notebook, 240 x 20 x 307 mm
More>>>
Leitz WOW writing notebook A4 80 sheets Pink:
The official marketing text of Leitz WOW writing notebook A4 80 sheets Pink as supplied by the manufacturer

High quality PP notebook in vibrant WOW colours. Ideal for taking notes and for storing loose documents and small items.

Short summary description Leitz WOW writing notebook A4 80 sheets Pink:
This short summary of the Leitz WOW writing notebook A4 80 sheets Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz WOW, Monochromatic, Pink, A4, 80 sheets, 80 g/m², Softcover

Long summary description Leitz WOW writing notebook A4 80 sheets Pink:
This is an auto-generated long summary of Leitz WOW writing notebook A4 80 sheets Pink based on the first three specs of the first five spec groups.

Leitz WOW. Coloration: Monochromatic, Product color: Pink, Format: A4, Sheets quantity: 80 sheets, Media weight: 80 g/m², Book cover type: Softcover

Features
Target audience *
Adult
Format
A4
Sheets quantity *
80 sheets
Media weight
80 g/m²
Ruled paper *
Yes
Perforated tear line
Yes
Rounded edges
Yes
Book cover type *
Softcover
Cover material
Polypropylene (PP)
Bookbinding type
Spiral binding
Product color *
Pink
Coloration *
Monochromatic
Features
Spiral type
Twin
Spiral color
White
Pocket
Yes
Pockets quantity
1 pockets
Weight & dimensions
Weight
19 oz (540 g)
Width
9.06" (230 mm)
Height
0.787" (20 mm)
Depth
12.1" (307 mm)
Packaging data
Quantity per pack *
1 pc(s)
Technical details
Sustainability certificates
Forest Stewardship Council (FSC)