location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 94222 networking cable White 3937" (100 m) Cat6 S/FTP (S-STP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAT 6 network cable, S/FTP (PiMF), white, 100m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
94222 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849942228
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:56:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Goobay 94222 networking cable White 3937" (100 m) Cat6 S/FTP (S-STP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double-shielded twisted-pair LAN cable for the small office and working from home (SOHO and WFH applications)
  • - Unterminated patch cable for assembly and installation with LSA connection technology
  • - Flexible, unterminated data and installation cable for indoor use with a maximum transmission length of 40 m
  • - S/FTP overall shield: aluminium foil shield for individual wire pairs (PiMF) and aluminium braid shield for the cable sheath
  • - High-quality copper-clad aluminium wire (CCA) and double shielding guarantee an excellent, powerful network connection
  • - Sturdy, halogen-free cable jacket effectively protects the Ethernet cable from breakage
Long product name Goobay 94222 networking cable White 3937" (100 m) Cat6 S/FTP (S-STP) :
The short editorial description of Goobay 94222 networking cable White 3937" (100 m) Cat6 S/FTP (S-STP)

CAT 6 network cable, S/FTP (PiMF), white, 100m
More>>>
Short summary description Goobay 94222 networking cable White 3937" (100 m) Cat6 S/FTP (S-STP):
This short summary of the Goobay 94222 networking cable White 3937" (100 m) Cat6 S/FTP (S-STP) data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 94222, 3937" (100 m), Cat6, S/FTP (S-STP), White

Long summary description Goobay 94222 networking cable White 3937" (100 m) Cat6 S/FTP (S-STP):
This is an auto-generated long summary of Goobay 94222 networking cable White 3937" (100 m) Cat6 S/FTP (S-STP) based on the first three specs of the first five spec groups.

Goobay 94222. Cable length: 3937" (100 m), Cable standard: Cat6, Cable shielding: S/FTP (S-STP), Product color: White

Brand Image Article code product Stock Price from
Goobay

Goobay 55441 networking cable Black 12007.9" (305 m) Cat6 U/UTP (UTP)
(show image)
55441 55441 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 55440 networking cable Black 3937" (100 m) Cat6 U/UTP (UTP)
(show image)
55440 55440 0.00
(excl. VAT)
0 (incl. VAT)