Goobay logo

Goobay 94964 networking cable White 3937" (100 m) Cat6 U/UTP (UTP)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31737
Info modified on:
23 May 2023, 00:19:10
Bullet Points Goobay 94964 networking cable White 3937" (100 m) Cat6 U/UTP (UTP):
  • - Unshielded twisted-pair LAN cable for indoor installation e.g. for the small office and working from home
  • - Unterminated patch cable for assembly and installation with LSA connection technology. No approval for permanent installation in buildings
  • - Flexible, unterminated data and installation cable for indoor use with a maximum transmission length of 60 m
  • - High-quality copper-clad aluminium wire (CCA) guarantees an excellent, powerful network connection
  • - Sturdy PVC jacket effectively protects the Ethernet cable from breakage
  • - Complies with the Construction Products Regulation (CPR) and Eca fire protection class
Long product name Goobay 94964 networking cable White 3937" (100 m) Cat6 U/UTP (UTP):

CAT 6 network cable, U/UTP, white

Short summary description Goobay 94964 networking cable White 3937" (100 m) Cat6 U/UTP (UTP):

Goobay 94964, 3937" (100 m), Cat6, U/UTP (UTP), White

Long summary description Goobay 94964 networking cable White 3937" (100 m) Cat6 U/UTP (UTP):

Goobay 94964. Cable length: 3937" (100 m), Cable standard: Cat6, Cable shielding: U/UTP (UTP), Product color: White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.