location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus OM-D E-M1 4/3" MILC Body 16.3 MP Live MOS 4608 x 3456 pixels Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OM-D
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E-M1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V207010SU000
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Olympus OM-D E-M1 4/3" MILC Body 16.3 MP Live MOS 4608 x 3456 pixels Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MILC Body 16.3 MP Live MOS Touchscreen Black, Silver
  • - Image sensor size: 4/3"
  • - Image stabilizer
  • - TTL
  • - ISO sensitivity (min): 200 ISO sensitivity (max): 25600 Fastest camera shutter speed: 1/8000 s Slowest camera shutter speed: 60 s ±5EV (1/2; 1/3 EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone Voice recording HDMI Bluetooth Wi-Fi
  • - Lithium-Ion (Li-Ion)
Long product name Olympus OM-D E-M1 4/3" MILC Body 16.3 MP Live MOS 4608 x 3456 pixels Black, Silver :
The short editorial description of Olympus OM-D E-M1 4/3" MILC Body 16.3 MP Live MOS 4608 x 3456 pixels Black, Silver

OM-D E-M1 - 16.3MP, 4/3'' Live MOS, 4:3, Full HD Movie, LCD Touch 3.0'' (3:2), Bluetooth, WiFi, SD, Micro-HDMI
More>>>
Short summary description Olympus OM-D E-M1 4/3" MILC Body 16.3 MP Live MOS 4608 x 3456 pixels Black, Silver:
This short summary of the Olympus OM-D E-M1 4/3" MILC Body 16.3 MP Live MOS 4608 x 3456 pixels Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus OM-D E-M1, 16.3 MP, 4608 x 3456 pixels, Live MOS, Full HD, Touchscreen, Black, Silver

Long summary description Olympus OM-D E-M1 4/3" MILC Body 16.3 MP Live MOS 4608 x 3456 pixels Black, Silver:
This is an auto-generated long summary of Olympus OM-D E-M1 4/3" MILC Body 16.3 MP Live MOS 4608 x 3456 pixels Black, Silver based on the first three specs of the first five spec groups.

Olympus OM-D E-M1. Camera type: MILC Body, Megapixel: 16.3 MP, Image sensor size: 4/3", Sensor type: Live MOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 25600. Fastest camera shutter speed: 1/8000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3", Touchscreen. Viewfinder type: Electronic. Weight: 15.6 oz (443 g). Product color: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2015-09-17 08:19:59
Uk has collected 143 expert reviews for Olympus OM-D E-M1 4/3" MILC Body 16.3 MP Live MOS 4608 x 3456 pixels Black, Silver and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
pocket-lint.com
Updated:
2015-09-17 08:02:54
Olympus held off from releasing any major products at Photokina 2014, but did unveil the OM-D E-M1 in a rather lovely silver finish. The E-M1 is exactly what it sounds like: a silver-colour version of the original black model, but one that also delivers...
0%
avhub.com.au
Updated:
2015-09-17 08:04:17
Thank you for looking up our Olympus OM-D E-M1 Review . The full review is below, but you may prefer to download our PDF version, which includes test images and full specifications. You can download it here: Olympus OM-D E-M1 Review.pdfIt had to happen, o...
Bottom line Can we forgive the E-M1 for its flaws? You betcha! Just as with the E-M5, the interface curiosities simply aren't sufficiently annoying to detract from the overall experience of the E-M1 which is, quite simply, a hugely enjoyable and rewarding one.It's a...
0%
stuff.tv
Updated:
2015-09-17 08:05:11
The E-M1's weatherproof body is an evolution of its E-M5 sibling's – still teensy but with a fuller grip and even more controls. In fact, it handles much like the E-M5 fitted with just the upper part of the optional battery grip. Sadly for upgraders, the...
Good Prolike manual controls, Rocksteady stabilisation, The fastest autofocus around...
Bad Continuous AF can be beaten...
Bottom line Should E-M5 owners upgrade to an E-M1? Probably not, especially if they've got the optional battery grip. But everyone else should sell every camera they own, plus a body part and any heirlooms knocking about in the loft, and buy the new Olympus' flagsh...
100%
macworld.co.uk
Updated:
2015-09-17 08:08:31
Hang on, you might be saying; whilst the 16.3 effective megapixel OM-D E-M1 may outwardly resemble a DSLR it’s not actually one in the strictest sense, on account of being a mirror-less model. But since Olympus hasn’t released a DSLR proper in years, t...
Good Solid feel build quality with dust and splash proofed body, in-body image stabilisation, image quality right up there with an actual DSLR to most eyes...
Bad Smaller imaging sensor than an APS-C DSLR, button and control layout is busy and can feel a little cramped at times...
80%
Digitaltrends.com
Updated:
2015-09-17 08:11:07
The 16-megapixel Olympus OM-D E-M1 ($1,400, body only) is the company's latest flagship mirrorless camera. Amazingly it costs even more than one of our favorite higher-resolution DSLRs, the 24-megapixel Nikon D7100 . The E-M1 replaces the Olympus Four Thi...
Good Quality 16megapixel CSC, Excellent builtin EVF, Superior ISO capability...
Bad Much too expensive, Top video quality only 1080/30p, Great images, but not fullframe level...
Bottom line We don't understand the sometimes over-the-top positive online reaction to this capable but hardly extraordinary mirrorless camera. Yes, it certainly can capture quality stills and good 1080/30p videos. But for $1,400 body only? No way. Although much la...
85%
goodgearguide.com.au
Updated:
2015-09-17 08:11:08
The OM-D E-M1 represents the best that Olympus has to offer in the compact system camera (CSC) market. It's a Micro Four Thirds-based, interchangeable lens camera that balances the needs of pros and enthusiast photographers in one neat, and solid package...
Good Strong build quality, Excellent controls, Excellent image quality, Fast performance...
Bad Shutter button too squishy for our liking, Some noticeable LCD and EVF flickering under fluro lights...
Bottom line The OM-D E-M1 takes over as the flagship camera for Olympus. It's a Micro Four Thirds-based camera with a stack of features that's aimed at those of you who want more of a 'pro' feel from a compact system camera. We love it...
90%
techradar.com/au/
Updated:
2015-09-17 08:11:08
The Olympus E-M1 is the latest addition to the Olympus compact system camera (CSC) line-up and it's aimed at professional and enthusiast photographers. It doesn't replace the Olympus OM-D E-M5, but sits above it. Until now the OM-D E-M5 has been largely r...
Good Small camera body, Plenty of direct controls, Excellent EVF, High quality images, Weather sealed...
Bad LCD not variangle, Some features hard to find, High price...
Bottom line Happily the E-M1 isn't all style and no substance. It also delivers high quality, correctly exposed images with plenty of detail, good colour and well-controlled noise. The images look natural and sharp and although there is noise visible at relatively l...
100%
amateurphotographer.co.uk
Updated:
2015-09-17 08:13:22
The Olympus OM-D E-M5 caused quite a stir when it was unveiled to the public last year. Looking like a digital version of the classic 1970s Olympus OM SLR - with the modern conveniences of a smaller body, LCD screen and electronic viewfinder - the OM-D E-...
Bottom line The Olympus OM-D E-M1 is one of the best micro four thirds-system cameras yet, so if this test makes it look like a serious camera, thats because it is. The rugged-looking magnesium-alloy, weather-sealed body has all the features an enthusiast photograph...
86%
digitalversus.com
Updated:
2015-09-17 08:13:22
Olympus fans and hybrid camera buffs rejoice! Olympus has unveiled a replacement for its OM-D E-M5. The new and improved OM-D E-M1 has arrived on the scene to out-class its...
Good Build quality and weatherproof finish, Wide, comfortable viewfinder, Builtin mechanical stabilisation, Fast autofocus, 10 fps burst mode with AF, WiFi, Good choice of lenses available, Art Filters are fun and work well...
Bad Battery life could be better, Menus can be complicated, No sweep panorama, Stabiliser is noisy, No silent shooting mode, Video mode is quite limited...
Bottom line It's hard to find fault with the Olympus OM-D E-M1. With enhanced picture quality, a speedier autofocus, a nice wide viewfinder, a 10 fps burst mode and an all-weather finish, the E-M1 has plenty of qualities to win over enthusiasts and pros. Olympus has...
100%
trustedreviews.com
Updated:
2015-09-17 08:14:27
What is the Olympus OM-D E-M1? The Olympus OM-D E-M5 was one of the most popular cameras of last year, owing to the combination of an impressive specification, attractive retro looks and excellent image quality. The E-M1 looks to pick up where the E-M5 le...
Good Superb electronic viewfinder, Responsive AF system, Good image quality, Sturdy build...
Bad JPEG files somewhat overprocessed...
Bottom line The Olympus E-M1 delivers the goods across the board, with an impressive specification, fantastic build quality and a level of performance to match or better almost any CSC on the market. All of which combines to make to E-M1 not only one of the best CSCs...
90%
gizmodo.com.au
Updated:
2015-09-17 08:15:08
What sorcery is this..? Olympus can do no wrong. Ever since it released the first camera in the newly-minted OM-D line — the EM-5 — it has gone from one perfect camera to the next. The latest work of art to come out of the camera manufacturer is the Olymp...
Bottom line This is the first mirrorless camera serious enough that a DSLR-less future is conceivable. The images you get out of the E-M1 are so hot it hurts. If you want a camera for serious business in all situations — daylight, low-light and even no-light — then t...
0%
smh.com.au
Updated:
2015-09-17 08:15:22
Cameras Technology News Digital Life News DateOctober 10, 2013 reading now (4) Read later The 16-megapixel E-M1 is the company's top micro four-thirds camera. It has a 2.36-megapixel electronic viewfinder, dual contrast and phase detectio...
0%
brisbanetimes.com.au
Updated:
2015-09-17 08:15:22
LIKEWe tested the E-M1 with the new 12-40mm constant aperture f2.8 Pro lens, which in itself is a masterpiece of mechanics and optics. Focus is lightning fast and images are excellent for sharpness, resolution and colour fidelity. The camera feels like a...
Good Advertisement var erA = document.createElement('iframe'); erA.setAttribute("id", ""); erA.setAttribute("src", "http://adapac.doubleclick.net/N6411/adi/onl.bt.digi/digi/cameras;cat=digi;cat1=cameras;ctype=article;pos=3;" document.dcAdsCParams "sz=300x250;t...
Bad We tried to find fault, but there is nothing we dislike about the EM1...
Bottom line From time to time a camera comes along that sets new standards. Nikon's D800, Canon's 5D MkII, and the Olympus OM-D E-M5 all raised the bar at the time of their release. The E-M1 does it again. It is priced against the mid-range DSLRs from other makers bu...
0%
photoreview.com.au
Updated:
2015-09-17 08:16:43
The arrival of the E-M1 has pushed the price of the OM-D E-M5 body down to around $900 (AU or US), which makes it a bargain in the current environment. However, Compact System Cameras are currently a growth category and Olympus has hinted at further devel...
Bottom line Owners of Olympus OM-D EM-5 bodies will rightly see the E-M1 as a worthwhile upgrade option and/or extension to their existing kit – provided they are happy about its higher price tag. The new camera has just enough improvements entice many stills photogr...
90%
gizmodo.com.au
Updated:
2015-09-17 08:16:43
It was only a year and a half ago when Olympus showed that a small, stylish camera with no mirror and a little sensor could hang in the big leagues. Many photographers instantly fell in love with the OM-D E-M5. Now, with the E-M1, nearly every bar has bee...
Bottom line The OM-D E-M1 is a serious investment, but if you want the experience of a professional camera without the bulk and weight a DSLR, then you should absolutely pick it up. Nothing else offers the same level of ergonomics, customisability and durability thus...
0%
gadgetguy.com.au
Updated:
2015-09-17 08:17:51
The second of the bigger mirror-less cameras from Olympus, the E-M1 reinvents the an SLR from the 70s with bits of today, making it a standout camera for tomorrow. An update to last year’s entry in the OM-D range of cameras, the E-M1 might be the mod...
Good Great design and weight; Two megapixel viewfinder is very clear; Supports WiFi and wireless shooting with smartphone app; Smartphone camera application can show images building in real time; Lock button for keeping shooting mode selected; Lots of buttons; Comes with small external flash;...
Bad While we like the amount of buttons, this number may confuse people; Screen only pops out at various angles, as per normal with other Olympus cameras; No built-in flash; Colour filtration modes only officially apply to JPEG, and while can be used with movies, can't be shut off in these modes;...
90%
itreviews.com
Updated:
2015-09-17 08:18:17
The Olympus OM-D E-M5 knocked our socks off when we reviewed it last year, to the point where we wondered if Olympus could do any better. The OM-D E-M1 ($1,399.99 direct, body only) is what the company came up with, and the improvements include a larger...
Bottom line With gorgeous images—even in low light, incredible speed, and a wealth of high-end features, the Olympus OM-D E-M1 is the best Micro Four Thirds camera that money can buy. It's an easy Editors' Choice award winner...
100%
reviewed.com
Updated:
2015-09-17 08:19:00
In 2012, Olympus made a statement with the OM-D E-M5 . The company's flagship Micro Four Thirds camera rode a wave of retro good looks, ample controls, weather-resistant design, and superb image quality straight into the hearts of enthusiast photographers...
Bottom line Not only is the OM-D E-M1 a brilliant move from Olympus, it's a strong contender for our camera of the year. We think pros—at least those who are fed up with the weight and bulk of modern DSLRs—are going to love this camera. Matching pro build quality wit...
98%
techradar.com
Updated:
2015-09-17 08:19:00
The Olympus E-M1 is the latest addition to the Olympus compact system camera (CSC) line-up and it's aimed at professional and enthusiast photographers. It doesn't replace the Olympus OM-D E-M5, but sits above it. Until now the OM-D E-M5 has been largely r...
Good Comprehensive featureset, Good handling, Tough construction...
Bad Menu not navigable by touch control, Expensive...
0%
photoreview.com.au
Updated:
2015-09-17 08:19:31
OM-D E-M1OM-D E-M5Effective resolution16.3 megapixels16.1 megapixelsImage sizes4:3 aspect: 4608 x 3456, 2560 x1920, 1280 x 960; 3:2 aspect: 4608 x 3072, 2544 x 1696, 1296 x 864; 16:9 aspect: 4608 x 2592, 2560 x 1440, 1280 x 720; 1:1 aspect: 3456 x 3456...
Bottom line With its promises of improved performance and functionality, the OM-D E-M1 will be a welcome addition to Olympus's offerings when it goes on sale next month. The new camera certainly has plenty to excite photo enthusiasts and it's good to see the same bat...
0%
T3.com
Updated:
2015-09-17 08:19:31
The new flagship Olympus OM-D E-M1 compact system camera sits above the existing Olympus OM-D E-M5 and has been designed to work with both Micro Four Thirds and Four Thirds DSLR lenses. While some of the brand's previous Micro Four Thirds models were com...
Bottom line So far we've only seen a pre-production model of the Olympus OM-D E-M1, but we were very impressed with what we saw. The DSLR-style design will appeal to enthusiasts looking for top-notch picture quality rather than those looking for a space-saving co...
0%
techsmart.co.za
Updated:
2016-02-08 07:43:27
We were pretty much enamoured with the Olympus E-M5 (quick review) when we tested it in 2012. The E-M1 takes the best from that camera and further ups the game. Here are three things to love about this camera (and a few to hate).1. Dynamite in a small pac...
Good Great build quality; Excellent specs; Customization is incredible; EVF is excellent...
Bad Very expensive; Battery life not that great; EVF takes a bit of time to start...
0%
toptenreviews.com
Updated:
2015-09-17 08:02:53
The Olympus OM-D Micro Four Thirds Digital Camera offers a speedy image processor and a dual-phase auto focus. This 16MP mirrorless camera also has a high-resolution image finder and image stabilization. This camera can also capture HD videos. One of the...
0%
dpreview.com
Updated:
2015-09-17 08:02:53
In the past, we’ve included both mirrorless and DSLR cameras in our enthusiast interchangeable lens camera roundup...
0%
dpreview.com
Updated:
2015-09-17 08:02:54
In the past, we’ve included both mirrorless and DSLR cameras in our enthusiast interchangeable lens camera roundup...
0%
tomsguide.com
Updated:
2015-09-17 08:03:22
With the success of its first retro-rugged mirrorless camera, the OM-D EM-5, Olympus took a winning solution and added even more features to create a flagship mirrorless camera with many of the functions found on larger DSLRs. The $1,300 (body only) EM-1...
Good Great image quality, 10 fps burst shooting mode , Shar, informative electronic viewfinder, Fast autofocus, Large number of customizable controls, Weatherproof magnesium alloy body...
Bad Great image quality, 10 fps burst shooting mode , Shar, informative electronic viewfinder, Fast autofocus, Large number of customizable controls, Weatherproof magnesium alloy body...
Bottom line This Olympus OM-D EM-1 Review is a premium weatherproof mirrorless camera that has nearly all the features of an advanced DSLR. With the success of its first retro-rugged mirrorless camera, the OM-D EM-5, Olympus took a winning solution and add...
80%
techworld.com
Updated:
2015-09-17 08:04:31
Facebook Twitter LinkedIn Google Plus Share This Article comments The OM-D E-M1 is the best mirrorless camera ever from Olympus, and it's attracting interest from serious photographers who had, up until now, ignored Olympus and Micro Four Thirds techn...
Bottom line Whether you're coming from an older Four Thirds camera or earlier model Micro Four Thirds, or whether you're upgrading from a bigger, heavier DSLR, SLT or mirrorless camera, the E-M1 is highly recommended...
0%
macworld.com
Updated:
2015-09-17 08:04:31
The OM-D E-M1 is the best mirrorless camera ever from Olympus, and it's attracting interest from serious photographers who had, up until now, ignored Olympus and Micro Four Thirds technology. But the E-M1 deserves all the attention—it's the new champ in t...
Good Rugged body with excellent ergonomics, Bestinclass fiveaxis inbody image stabilization, Highly configurable...
Bad Video format options lacking by comparison to competing cameras, Mediocre battery life, Rich configurability of EM1 makes for steep learning curve...
Bottom line If you really need need the much larger files, slightly better exposure range or low-light performance of a full-frame camera, or if you can't live without 1024p or 1060p video, then the E-M1 may not be for you. By the same token, if you just want to tak...
100%
pcworld.com_techhive.com
Updated:
2015-09-17 08:04:31
The OM-D E-M1 is the best mirrorless camera ever from Olympus, and it's attracting interest from serious photographers who had, up until now, ignored Olympus and Micro Four Thirds technology. But the E-M1 deserves all the attention—it's the new champ in t...
Good Rugged body with excellent ergonomics, Bestinclass fiveaxis inbody image stabilization, Highly configurable...
Bad Video format options lacking by comparison to competing cameras, Mediocre battery life, Rich configurability of EM1 makes for steep learning curve...
100%
consumersearch.com
Updated:
2015-09-17 08:04:43
Interface and controls can be overwhelming. The main selling point of the Olympus OM-D E-M1 is its small size and light weight. One reviewer says that it's "as sculpted and toned as a Hollywood star." Despite its diminutive (compared to a full DSLR camera...
Good Excellent stills quality, Lighter than DSLR cameras, Superb electronic viewfinder...
Bad "Kludgy" interface, Disappointing video...
Bottom line The Olympus OM-D E-M1 is a follow-up to the well-reviewed OM-D E-M5 (Est. $825 with kit lens), and supplements it rather than replaces it. It's based on the same formula and targeted to the same audience -- pros who don't want to lug around massive DSLR k...
0%
imaging-resource.com
Updated:
2015-09-17 08:06:29
With the introduction of the Olympus E-M1, two birds have been killed with one stone. The E-M1 is both a new flagship for the OM-D series, and a replacement for the long-in-the-tooth Olympus E-5 digital SLR. In one smooth move, Olympus has given the OM-D...
Good Exceptional rugged, weatherproof, professional build, Lightning fast contrastdetect AF, and phasedetect AF that makes Four Thirds lenses far more responsive, Tons of useful physical controls with immense customizability, Arguably the best image quality of...
Bad Bigger and heavier than many other compact system cameras, Most expensive Micro Four Thirds camera on the market to date, Menu system and customization options have a steep learning curve, No optical lowpass filter means greater risk of moire, No builtin...
Bottom line The Olympus E-M1 builds upon the legacy of the outstanding OM-D E-M5, adding not only a ton of features geared for pros and advanced enthusiasts, but also an on-chip, phase-detect autofocusing system that delivers the responsiveness that Olympus Four Thi...
90%
luminous-landscape.com
Updated:
2015-09-17 08:07:00
Simply put, the Olympus O-MD E-M1 is that company's new flagship camera, and while not inexpensive, provides proof that Olympus is run by engineers and product marketing folks that actually understand the needs of photographers...
0%
pdnonline.com
Updated:
2015-09-17 08:09:06
With the introduction of the 16-megapixel E-M1 Micro Four Thirds (MFT) camera, Olympus has expanded its OM-D line (albeit by only one) and, at the same time, effectively ended its decade-old Four Thirds digital SLR lineup. Now the company's flagship camer...
Good Sturdy weatherproof build, broad pro/semipro feature set with many custom options, aboveaverage performance, onsensor phase detection improves legacy lenses' autofocus speed, excellent image quality, beautiful electronic viewfinder, optional battery grip...
Bad Pricey, slightly larger and heavier than other MFT models, not enough incamera control over noise reduction levels, no onboard flash (but comes with small accessory flash), Prices: $1,400 for body only, $2,200 for kit with 1240mm PRO lens, www.olympusamer...
Bottom line The Olympus OM-D EM-1 is an excellent addition to Olympus's digital camera lineup, delivering superb image quality and above-average performance. To date, the E-M1 is probably one of the best mirrorless cameras on the market.Pros: Sturdy weatherproof buil...
0%
popphoto.com
Updated:
2015-09-17 08:09:19
Olympus raises the performance stakes for the OM-DWHAT'S HOT Excellent image quality; rugged body WHAT'S NOT Resolution drops heavily at highest ISO WHO IT'S FOR Shooters looking for a seriously high- end Micro Four Thirds camera body.Olympus positions it...
Bottom line The OM-D E-M1 is one of the best current ILCs and marks a high point for the Olympus system. Extremely versatile controls, a rugged body, and a lovely EVF combine with some of the highest image quality you can get from a Micro Four Thirds camera. At $1,39...
0%
dpreview.com
Updated:
2015-09-17 08:10:00
The Pentax K-3 is the company's latest range-topping DSLR, which means another robustly constructed, well-proportioned camera built with photographers in mind. The 24MP K-3 does without an anti-aliasing filter, instead offering the unique option of shifti...
85%
dpreview.com
Updated:
2015-09-17 08:10:00
The photography enthusiast has never had such a wide choice of great cameras to choose from - with the advent of mirrorless cameras swelling the ranks of highly capable cameras available for around $1,200. Although there's not always a difference in image...
0%
photographybay.com
Updated:
2015-09-17 08:10:30
The Olympus OM-D E-M1 is the flagship camera in Olympus’ Micro Four Thirds mirrorless lineup. When you pick up the camera, it certainly feels like a flagship model. The tough, magnesium alloy body is immediately apparent, as are the plentiful controls...
0%
camerastuffreview.com
Updated:
2015-09-17 08:11:07
The Olympus OM-D E-M5 is very good. The Olympus OM-D E-M1 is even better. Everything there was to improve about the E-M5, is clearly better with the Olympus OM-D E-M1. Differences in image quality are small, but still (sometimes) visible and measurable. T...
84%
photographyblog.com
Updated:
2015-09-17 08:12:00
The Olympus OM-D E-M1 is the second model in Olympus's OM-D series of compact system cameras. Designed as a fully-fledged professional photographic tool, the E-M1 boasts a tough dust-, drip- and freeze-proof magnesium alloy body and a vast array of featur...
90%
mashable.com
Updated:
2015-09-17 08:13:34
Mirrorless cameras aren't supposed to be this good. Yet, somehow, Olympus has made a compact interchangeable lens camera so marvelous and drool-worthy that I don't even know where to begin.If there's a mirrorless camera that can replace a DSLR , it's prob...
Good Superfast autofocus, Large and bright electronic viewfinder, Highly customizable, accessible buttons...
Bad Touchscreen still lacks multitouch, Limited HD video recording mode, Only comes in black...
Bottom line Whether you're a pro looking for a second, lighter camera that doesn't skimp on performance or an amateur looking for a camera that will provide enough custom settings and buttons to grow with over time, the OM-D EM-1 is one of the speediest and most wel...
0%
digitalcameraworld.com
Updated:
2015-09-17 08:13:48
Olympus OM-D E-M1 review: will this new Olympus compact system camera appeal to both Micro Four Thirds and Four Thirds users? Find out in our review video.The Olympus OM-D E-M1 is the latest addition to the Olympus compact system camera (CSC) line-up and...
0%
dxomark.com
Updated:
2015-09-17 08:14:40
Olympus always said the OM-D was a new line of cameras, and sure enough, after the delightful E-M5 the firm announced the flagship E-M1. With a new exterior design and a long-list of improvements over the E-M5, including a 16.3-Mpix Live MOS sensor with o...
Bottom line In replacing the E-5, the introduction of the E-M1 heralds a new direction for Olympus and their MFT models. The larger, pro-grade body should appeal to existing E-3 and E-5 users, while the addition of the new focusing system grants unrestricted access t...
0%
digital-photography-school.com
Updated:
2015-09-17 08:15:08
I got the feeling the opposition was spooked by the news that this one was coming. Suddenly, major makers all over town announced press chats to bellow their wares from the heights.Olympus has a disturbing habit of delivering tasty morsels resembling full...
Bottom line Quality: truly superb quality with tons of access to image management.Why you'd buy the Olympus OM-D E-M1: excellent stabiliser for video shooting; arguably the best Micro Four Thirds camera on the market.Why you wouldn't: you don't have the expertise to...
100%
steves-digicams.com
Updated:
2015-09-17 08:16:59
Quick TakeProsiAuto shooting mode is accurate and easy in all situationsDedicated Video Capture Button is always ready to record Full 1080p moviesSealed Body and Magnesium Alloy frame provide a tough, go anywhere cameraExcellent overall image qualityGr...
Bottom line By Josh Fate Olympus has pushed into new territory with their newest micro four-thirds interchangeable lens camera, the OM-D E-M1. This new ILC has been put together and loaded with all of the control, quality and features for a professional photograph...
0%
digitalcamerareview.com
Updated:
2015-09-17 08:18:05
All it takes is holding the E-M1 and you know immediately it was built for professional level use. Although the camera body is lightweight (17.5 oz/1.1 lbs) and compact (5.13 x 3.68 x 2.48"), it is well constructed from magnesium alloy making the camera...
Good Great image quality, Weather proofed, Awesome grip, Great autofocus, Great viewfinder and LCD screen, DSLRlike feature set...
Bad Noise can be an issue at high ISOs, Cost, No second memory card slot...
Bottom line The Olympus OM-D E-M1 is a fantastic mirrorless camera that is designed for the advanced or professional shooter. Those without sophisticated photography knowledge will get easily lost in the numerous features and functionality. That being said, no matte...
90%
pcmag.com
Updated:
2015-09-17 08:18:17
The Olympus OM-D E-M5%displayPrice% at %seller% knocked our socks off when we reviewed it last year, to the point where we wondered if Olympus could do any better. The OM-D E-M1 ($1,399.99 direct, body only) is what the company came up with, and the impro...
Good Impressive image quality, even at high ISO settings. Dust-proof, splash-proof design. Solid build quality. Excellent ergonomics. Best-in-class EVF. Wi-Fi. In-camera art filters and color control. Robust time lapse feature. Quick autofocus. 10.5fps burst s...
Bad On the pricey side. No built-in flash. No support for 60fps video...
Bottom line With gorgeous images—even in low light, incredible speed, and a wealth of high-end features, the Olympus OM-D E-M1 is the best Micro Four Thirds camera that money can buy. It's an easy Editors' Choice award winner...
100%
luminous-landscape.com
Updated:
2015-09-17 08:19:00
Forum Login This article will be updated daily with new observations and images taken with the E-M1 during the week of September 15 – 22, 2013 while I am visiting Paris.Updates will appear further down the article, and will be dated. Links to these u...
0%
whatdigitalcamera.com
Updated:
2015-09-17 08:19:15
The newest camera in Olympus's OM-D range of Micro Four Thirds cameras, the OM-D E-M1 promises superior image quality thanks to three key new features.First, compatibility with the ZUIKO and M.ZUIKO lens system. Second, a 16-megapixel Live MOS sensor...
Good NYT...
Bad NYT...
0%
dpreview.com
Updated:
2015-09-17 08:19:59
1. Introduction2. Specification3. Body4. Body5. Controls6. Features7. Autofocus8. Wi-Fi9. Image Quality10. Sample Gallery Olympus E-M1 First Impressions Review September 2013 | By Richard Butler Tweet based on a production Olympus E-M1 with Firmware 1.0...
0%