location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe™ 48 Port 10/100 L2 Managed Stackable Switch with 2 Gigabit ports

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe™ 48 Port 10/100 L2 Managed Stackable Switch with 2 Gigabit ports
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSM750SGE
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR ProSafe™ 48 Port 10/100 L2 Managed Stackable Switch with 2 Gigabit ports
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Basic switching RJ-45 Ethernet ports quantity: 50
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 8000 entries Switching capacity: 20 Gbit/s
Guarantee: 5 years
Long product name NETGEAR ProSafe™ 48 Port 10/100 L2 Managed Stackable Switch with 2 Gigabit ports :
The short editorial description of NETGEAR ProSafe™ 48 Port 10/100 L2 Managed Stackable Switch with 2 Gigabit ports

FSM750S - 48 Port Fast Managed (10/100) Stackable Switch with 2 Gigabit Ports
More>>>
NETGEAR ProSafe™ 48 Port 10/100 L2 Managed Stackable Switch with 2 Gigabit ports:
The official marketing text of NETGEAR ProSafe™ 48 Port 10/100 L2 Managed Stackable Switch with 2 Gigabit ports as supplied by the manufacturer

High Port Density with Layer 2 Management Flexibility
A 48-port version of NETGEAR's popular FSM726S, this non-blocking, Layer 2 Fast Ethernet Stackable Managed Switch makes it easy for your growing business to keep pace with an increasing workflow. It delivers high port density, flexibility, and ease of use for anyone new to managed switching. You get two interface options plus everything you need for stackable management. Built-in stacking ports provide simple, cost-effective stacking - no stacking modules required. Built-in gigabit ports provide dedicated uplink connectivity without sacrificing stacking ports. A stacking cable is included at no extra cost. And GBIC slots offer standards-based flexibility for maximizing uplink bandwidth.

Short summary description NETGEAR ProSafe™ 48 Port 10/100 L2 Managed Stackable Switch with 2 Gigabit ports:
This short summary of the NETGEAR ProSafe™ 48 Port 10/100 L2 Managed Stackable Switch with 2 Gigabit ports data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe™ 48 Port 10/100 L2 Managed Stackable Switch with 2 Gigabit ports, Full duplex

Long summary description NETGEAR ProSafe™ 48 Port 10/100 L2 Managed Stackable Switch with 2 Gigabit ports:
This is an auto-generated long summary of NETGEAR ProSafe™ 48 Port 10/100 L2 Managed Stackable Switch with 2 Gigabit ports based on the first three specs of the first five spec groups.

NETGEAR ProSafe™ 48 Port 10/100 L2 Managed Stackable Switch with 2 Gigabit ports. Basic switching RJ-45 Ethernet ports quantity: 50. Full duplex. MAC address table: 8000 entries, Switching capacity: 20 Gbit/s. Networking standards: IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
50
Network
Networking standards *
IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Full duplex
Yes
Data transmission
Switching capacity *
20 Gbit/s
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Protocols
Data link protocols
Ethernet, Fast Ethernet, Gigibit Ethernet
Design
Safety
CE mark, commercial; CSA certified (CSA 22.2 #950); TUV licensed (EN 60 950); UL listed (UL 1950)/cUL IEC950/EN60950
Performance
Mean time between failures (MTBF)
54481 h
Power
Power consumption (typical)
47 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Weight
9.92 lbs (4.5 kg)
Other features
Latency
80 microseconds for 64-byte frames
Data transfer rate
1000 Mbit/s
Dimensions (WxDxH)
17.3 x 10.2 x 3.39" (440 x 260 x 86 mm)
I/O ports
• 48 RJ-45 connectors for 10BASE-T, 100BASE-TX, and 1000BASE-T (Auto Uplink on all ports) • Two RJ-45 connectors for 10BASE-T, 100BASE-TX, and 1000BASE-T (Auto Uplink on all ports) • Gigabit Interface Converter (GBIC) slots for GBIC modules • RS-232 Console Port
Power requirements
100 - 127/200 - 240 VAC, 50-60 Hz
Electromagnetic emissions
CE mark, commercial, FCC Part 15 Class A, VCCI Class A, EN 55022 (CISPR 22), Class A, C-Tick
Country Distributor
United Kingdom 1 distributor(s)